location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
STYLISTIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q584
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:Q5840M0005PL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026686129
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:49:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC White
  • - 25.6 cm (10.1") 2560 x 1600 pixels IPS
  • - Intel Atom® Z3770 1.46 GHz
  • - 128 GB SSD Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - 4G Wi-Fi 4 (802.11n) Bluetooth 4.0 Near Field Communication (NFC)
  • - Lithium Polymer (LiPo) 38 Wh 9900 mAh 10 h
  • - Windows 8.1 Pro 32-bit
Warranty: 2 years Collect & Return
Long product name Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro White :
The long product name of Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

STYLISTIC Q584, 25.7cm (10.1") IPS 2560x1600pixel 800:1 400cd/m², Intel Atom Z3770 (4C/4T, 2.4GHz, 2MB), Intel HD Graphics, 4GB LPDDR3-1067 1066MHz, 128GB SSD mSATA, 2.0MP & 8.0MP Cams, Bluetooth 4.0, 802.11a/b/g/n, LTE, NFC, GPS, USB 3.0, Windows 8.1 Pro 32-bit
More>>>
Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro White:
The official description of Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU tablet STYLISTIC Q584 enables highly mobilized roles to stay productive by providing numerous special features. Its semi-ruggedized, lightweight design and toughened glass with super-high 25.7 cm (10.1 inch) WQXGA display resolution deliver durability in every working situation. Optional 4G/LTE ensures reliable connectivity and enterprise-grade security features guarantee data security. Fill in forms and enter data using a pen or your finger, or take advantage of the optional dock able keyboard and cradle for more convenient working.

Slim & semi-rugged design
Ensure complete business continuity and protect your tablet from all the environmental conditions. Work anywhere despite exposing the tablet to rain, humidity or dust and without any component damage. Slim, white with silver design-- only 640 g and all the durability needed to overcome obstacles. Waterproof (tested for IPX5/7/8 specifications), dustproof (tested for IP5X specification), resistant to alcohol-based wipes and with a durable chemically strengthened glass display, MIL-STD tested.

Enterprise ready
Windows 8.1 Professional operating system for multitasking, security and compatibility. Seamless deployment in commercial environments; Easily connect with and use established Windows-based applications.

User experience and connectivity
Be available wherever you are; wireless connectivity anytime anywhere, even if there is no hotspot nearby. Front/rear webcams, integrated Wi-Fi, Bluetooth and optional embedded 4G/LTE, WLAN, Bluetooth, GPS, optional Near Field Communication (NFC), full USB 3.0 port and optional extension cables via microUSB, convenient dockable slice keyboard and cradle option.

Security
Protect your company data against unauthorized third-party access. Fingerprint sensor, embedded TPM and Advanced Theft Protection option, optional SmartCard Shell or Functional Shell for VESA mount available.

Short summary description Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro White:
This short summary of the Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu STYLISTIC Q584, 25.6 cm (10.1"), 2560 x 1600 pixels, 128 GB, 4 GB, Windows 8.1 Pro, White

Long summary description Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro White:
This is an auto-generated long summary of Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro White based on the first three specs of the first five spec groups.

Fujitsu STYLISTIC Q584. Display diagonal: 25.6 cm (10.1"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.46 GHz, Processor family: Intel Atom®, Processor model: Z3770. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 640 g. Operating system installed: Windows 8.1 Pro. Product colour: White

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
2560 x 1600 pixels
Panel type
IPS
Display brightness
400 cd/m²
Touch technology
Multi-touch
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z3770
Processor cores
4
Processor threads
4
Processor boost frequency
2.39 GHz
Processor frequency *
1.46 GHz
Processor cache
2 MB
Processor cache type
L2
Motherboard chipset
Intel BayTrail-T SoC
Conflict-Free processor
Yes
Graphics & IMC lithography
22 nm
Processor code
SR1M3
Processor codename
Bay Trail
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2 W
Stepping
B2
Tjunction
90 °C
Thermal Design Power (TDP)
2 W
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
64 GB
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Audio system
Realtek ALC5642
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network generation
4G
Mobile network connection *
Yes
4G standard
LTE
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Near Field Communication (NFC)
Yes
Ports & interfaces
Micro-USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Mobile High-Definition Link (MHL)
No
Microphone in
No
Combo headphone/mic port
Yes
Headphone out
No
DC-in jack
Yes
Design
Device type *
Tablet PC
Form factor *
Slate
Product colour *
White
Protection features
Dust resistant, Water resistant
Performance
GPS (satellite)
Yes
Accelerometer
Yes
Performance
Gyroscope
Yes
Proximity sensor
Yes
Electronic compass
Yes
Trusted Platform Module (TPM)
Yes
Position location *
Yes
Security
Fingerprint reader
Yes
Software
Platform *
Windows
Operating system architecture
32-bit
Operating system version
8.1 Pro
Operating system installed *
Windows 8.1 Pro
Bundled software
Microsoft Office, Adobe Reader, CyberLink YouCam, Intel SBA, Fujitsu LIFEBOOK Application Panel, Power Saving Utility, Fujitsu Display Manager, Fujitsu Plugfree Network, Fujitsu System Manager, Fujitsu DeskUpdate, Microsoft Push Button Recovery
Trial software
McAfee Internet Security
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Embedded options available
No
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Identity Protection Technology version
1.00
Intel® Secure Key
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
9900 mAh
Battery capacity
38 Wh
Number of battery cells
3
Battery recharge time
3.8 h
Battery life (max)
10 h
Power
AC adapter power
36 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
12 V
AC adapter output current
3 A
Weight & dimensions
Width
267 mm
Depth
180.8 mm
Height
9.9 mm
Weight
640 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Certificates
Compliance certificates
RoHS
Certification
EN 60950, IT-Eco, WEEE, GOST
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
8 - 85%
Other features
Processor socket
BGA 1380
Wi-Fi
Yes
64-bit computing
Yes
Dustproof
Yes
Waterproof
Yes
Processor ARK ID
76760
Source Testseek summary Average rating
Reviews
Updated:
2015-03-22 13:22:54
Uk has collected 16 expert reviews for Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro White and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-03-22 13:22:54
The Stylistic Q584 has therefore been certified waterproof to IPX5, 7 and 8 standards, which means it should be protected when submerged in water for a short time. It's also dust protected to IPX5 standards. We’re happy to report that it survived a contin...
60%
notebookcheck.net
Updated:
2015-03-22 13:22:54
When you look at the price of more than 1,000 Euros, you can already see that the Fujitsu Stylistic Q584 is no device for the consumer market. Common business features like a fingerprint reader, TPM 1.2, LTE modem and a stylus pen make it interesting for...
Good Silent operation, Runs smooth and without hiccups, High display resolution, IPS panel, 36 months warranty, USB 3.0 port (no mini or micro USB)...
Bad Only 128 GB storage, Expensive, No high-quality case materials...
Bottom line Overall, Fujitsu's Stylistic Q584 is a pretty successful Windows tablet for business customers. The majority of private users will probably avoid is because of the price. The Q584 is fast, silent and runs smoothly. The battery runtimes are on a level with...
76%
topnewreview.com
Updated:
2018-04-06 03:42:55
THE BENCHMARK FOR rugged tablets is the Toughpad line from Panasonic, but these are generally created for the outdoors, where extreme conditions are common and accidents abound. Fujitsu's Stylistic Q584 is more suited to indoor environments such as a ware...
0%