location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Hose Adapters

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hose Adapters
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58236 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918830
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Hose Adapters :
The long product name of Bestway Hose Adapters. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hose Adapters
More>>>
Bestway Hose Adapters:
The official description of Bestway Hose Adapters as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Made from durable, corrosion-proof materials
- For pumps with hose size 1-1/2in. (38mm)
- Easy to install
- Instructional manual included!
- Contents: Two hose adapters

Short summary description Bestway Hose Adapters:
This short summary of the Bestway Hose Adapters data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Hose Adapters, Hose adapter, White, 3.8 cm, 142 g, 2 pc(s), Blister

Long summary description Bestway Hose Adapters:
This is an auto-generated long summary of Bestway Hose Adapters based on the first three specs of the first five spec groups.

Bestway Hose Adapters. Product type: Hose adapter, Product colour: White, Hose diameter: 3.8 cm. Weight: 142 g. Quantity per pack: 2 pc(s), Package type: Blister, Package width: 160 mm. Minimum order quantity: 12 pc(s), Products per pallet: 864 pc(s)

Features
Product type *
Hose adapter
Product colour
White
Hose diameter
3.8 cm
Intrastat code
84219990
Ergonomics
Easy to assemble
Yes
Weight & dimensions
Weight
142 g
Packaging data
Quantity per pack
2 pc(s)
Packaging data
Package type
Blister
Package width
160 mm
Package depth
150 mm
Package height
65 mm
Package volume
18000 cm³
Packaging content
Manual
Yes
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
864 pc(s)
Country Distributor
Deutschland 1 distributor(s)