location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Deluxe Maintenance Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deluxe Maintenance Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58237 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138901429 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Deluxe Maintenance Kit :
The long product name of Bestway Deluxe Maintenance Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deluxe Maintenance Kit
More>>>
Bestway Deluxe Maintenance Kit:
The official description of Bestway Deluxe Maintenance Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Durable and corrosion-proof plastic material
- Includes 2.79m (110”) adjustable aluminum pole for large diameter pools
- Removable and reusable debris and leaf bag
- Extra-long vacuum hose 7.5m (24.5’), 3.2cm (1.25”) diameter
- Multi-functional
- Pool surface skimmer: working with the filter pump cleans floating leaves and other debris
- Pool vacuum: working with the filter pump cleans pool walls and floor
- Pool skimmer: manually clean floating debris
- Attach to the filter pump for skimming and vacuuming
- Fits the filter pump with 3,028L/h (800gal/h) flow rate and above
- For use with all above ground pools except steel wall pools
- Contents: Pole with skimmer, surface skimmer and vacuum

Short summary description Bestway Deluxe Maintenance Kit:
This short summary of the Bestway Deluxe Maintenance Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Deluxe Maintenance Kit, Maintenance kit, Blue, White, Plastic, 3.2 cm, 6 m, 3028 l/h

Long summary description Bestway Deluxe Maintenance Kit:
This is an auto-generated long summary of Bestway Deluxe Maintenance Kit based on the first three specs of the first five spec groups.

Bestway Deluxe Maintenance Kit. Product type: Maintenance kit, Product colour: Blue, White, Material: Plastic. Pumping capacity: 3028 l/h. Width: 2790 mm, Weight: 5.72 kg. Package type: Box, Package width: 1120 mm, Package depth: 270 mm. Minimum order quantity: 2 pc(s), Products per pallet: 18 pc(s)

Features
Product type *
Maintenance kit
Product colour
Blue, White
Material
Plastic
Hose diameter
3.2 cm
Hose length
6 m
Intrastat code
82055980
Performance
Pumping capacity
3028 l/h
Weight & dimensions
Width *
2790 mm
Weight
5.72 kg
Packaging data
Package type
Box
Package width
1120 mm
Package depth
270 mm
Package height
220 mm
Package volume
156000 cm³
Packaging content
Skimmer head
Yes
Logistics data
Minimum order quantity
2 pc(s)
Products per pallet
18 pc(s)
Country Distributor
Deutschland 1 distributor(s)