location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Aquaclean Pool Cleaning Set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aquaclean Pool Cleaning Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58234 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138948448 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 15:50:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Aquaclean Pool Cleaning Set :
The long product name of Bestway Aquaclean Pool Cleaning Set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AQUACLEAN POOL CLEANING KIT
More>>>
Bestway Aquaclean Pool Cleaning Set:
The official description of Bestway Aquaclean Pool Cleaning Set as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AQUACLEAN POOL CLEANING KIT
- Super-easy assembly
- Attach to filter pump to provide a powerful light-weight vacuum system to clean pool floor and walls
- Includes multiple adapters for connections to all Bestway pools and filter systems
- Includes 2.79m 110”) adjustable aluminum pole for large diameter pools
- Removable and reusable debris and leaf bag
- Extra long vacuum hose 6m 19.7') long, 3.2cm 1.25'') diameter
- Vacuum has a one piece cleaning head
- Skimmer has a durable mesh netting
- Fits the filter pump with 2,006L/h 530gal/h) flow rate and above
- For use with 15’ 4.57m) and below pools
- Content: Pole with skimmer and vacuum

Short summary description Bestway Aquaclean Pool Cleaning Set:
This short summary of the Bestway Aquaclean Pool Cleaning Set data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Aquaclean Pool Cleaning Set, Maintenance kit, Blue, White, 3.2 cm, 6 m, 2006 l/h, 3.13 kg

Long summary description Bestway Aquaclean Pool Cleaning Set:
This is an auto-generated long summary of Bestway Aquaclean Pool Cleaning Set based on the first three specs of the first five spec groups.

Bestway Aquaclean Pool Cleaning Set. Product type: Maintenance kit, Product colour: Blue, White, Hose diameter: 3.2 cm. Maximum flow rate: 2006 l/h. Weight: 3.13 kg. Package type: Box, Package width: 1120 mm, Package depth: 315 mm. Minimum order quantity: 4 pc(s), Products per pallet: 24 pc(s)

Features
Product type *
Maintenance kit
Product colour
Blue, White
Hose diameter
3.2 cm
Hose length
6 m
Intrastat code
84212100
Interleaved Two of Five (ITF-14)
36942138966153
Performance
Maximum flow rate
2006 l/h
Weight & dimensions
Weight
3.13 kg
Packaging data
Package type
Box
Package width
1120 mm
Package depth
315 mm
Package height
115 mm
Package volume
186000 cm³
Packaging content
Accessories included
Yes
Logistics data
Minimum order quantity
4 pc(s)
Products per pallet
24 pc(s)
Brand Image Product code Product Stock Price from
Summer Fun

Summer Fun 0908001SF-NL pool part/accessory Filter media
(show image)
0908001SF-NL 0908001SF-NL
Bestway Aquacrawl Pool Vacuum Cleaner Bestway Aquacrawl Pool Vacuum Cleaner
(show image)
58212 Aquacrawl Pool Vacuum Cleaner
Bestway Flowclear Filter Pump Bestway Flowclear Filter Pump
(show image)
58381 Flowclear Filter Pump
Country Distributor
Deutschland 1 distributor(s)