Bestway logo

Bestway Flowclear Pool & Spa Test Strips

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109590
Info modified on:
14 Mar 2024, 18:43:27
Bullet Points Bestway Flowclear Pool & Spa Test Strips:
  • - The ideal solution for basic pool and spa water testing
  • - 5-in-1 Test Strip: - pH - Free Chlorine - Total Chlorine - Total Hardness - Total Alkalinity
  • - Easy Color-Match System
  • - Measures pH 6.2 to 8.4 , Free Chlorine 0 to 10 ppm, Total Chlorine 0 to 10 ppm, Total Hardness 0 to 1000 ppm and Total Alkalinity 0 to 240 ppm with instant results
  • - 18-Month Shelf Life Contents: 50 test strips
Long product name Bestway Flowclear Pool & Spa Test Strips:

Flowclear Pool & Spa Test Strips

Short summary description Bestway Flowclear Pool & Spa Test Strips:

Bestway Flowclear Pool & Spa Test Strips, Water test strip, Alkalinity, Free chlorine, Hardness, Total chlorine, pH, 95 mm, 16 mm, 42 mm, 40 g

Long summary description Bestway Flowclear Pool & Spa Test Strips:

Bestway Flowclear Pool & Spa Test Strips. Product type: Water test strip, Measured parameters: Alkalinity, Free chlorine, Hardness, Total chlorine, pH. Package width: 95 mm, Package depth: 16 mm, Package height: 42 mm. Products per pallet: 5760 pc(s), Minimum order quantity: 12 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.