location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Pool+ Drain Pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pool+ Drain Pump
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58230 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918809 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway Pool+ Drain Pump
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pumps 3,028 L (800 gal.) per hour
  • - A quick and easy way to drain your pool water automatically and conveniently
  • - Durable construction
  • - Corrosion-proof material
  • - Extra-long drain hose 5.00m / 16.4’ long, 3.2cm / 1.25’’ diameter
  • - Includes two adaptors to connect garden hose Contents: One pump set, two adaptors
Long product name Bestway Pool+ Drain Pump :
The long product name of Bestway Pool+ Drain Pump. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pool+ Drain Pump
More>>>
Short summary description Bestway Pool+ Drain Pump:
This short summary of the Bestway Pool+ Drain Pump data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Pool+ Drain Pump, Cartridge filter pump, White, 3.2 cm, 5 m, 3028 l/h, 3.33 kg

Long summary description Bestway Pool+ Drain Pump:
This is an auto-generated long summary of Bestway Pool+ Drain Pump based on the first three specs of the first five spec groups.

Bestway Pool+ Drain Pump. Product type: Cartridge filter pump, Product colour: White, Hose diameter: 3.2 cm. Pumping capacity: 3028 l/h. Weight: 3.33 kg. Package type: Box, Package width: 285 mm, Package depth: 280 mm. Number of adapters included: 2 pc(s)

Features
Product type *
Cartridge filter pump
Product colour
White
Hose diameter
3.2 cm
Hose length
5 m
Intrastat code
84212100
Performance
Pumping capacity
3028 l/h
Weight & dimensions
Weight
3.33 kg
Packaging data
Package type
Box
Package width
285 mm
Package depth
280 mm
Package height
285 mm
Package volume
108000 cm³
Packaging content
Number of adapters included
2 pc(s)
Logistics data
Minimum order quantity
4 pc(s)
Products per pallet
48 pc(s)
Country Distributor
Deutschland 1 distributor(s)