location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire Switch 11 SW5-111-14C9 Intel Atom® Z3745 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 2 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Switch 11
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SW5-111-14C9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT.L67AA.004 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire Switch 11 SW5-111-14C9 Intel Atom® Z3745 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 2 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Silver
  • - Intel Atom® Z3745 1.33 GHz
  • - Touchscreen 29.5 cm (11.6") HD 1366 x 768 pixels IPS LED backlight 16:9
  • - 2 GB LPDDR3-SDRAM
  • - 32 GB Flash
  • - Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 18 W
  • - Windows 8.1 32-bit
Long product name Acer Aspire Switch 11 SW5-111-14C9 Intel Atom® Z3745 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 2 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver :
The long product name of Acer Aspire Switch 11 SW5-111-14C9 Intel Atom® Z3745 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 2 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom Z3745 (1.33GHz), 11.6" HD (1366 x 768), 2GB LPDDR3, 32GB Flash, WLAN 802.11a/b/g/n, Bluetooth 4.0 + HS, Windows 8.1 32-bit
More>>>
Acer Aspire Switch 11 SW5-111-14C9 Intel Atom® Z3745 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 2 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver:
The official description of Acer Aspire Switch 11 SW5-111-14C9 Intel Atom® Z3745 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 2 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One amazing hinge
Flip, rotate, or detach in a snap -- the Aspire Switch 11's unique Acer Snap Hinge™ uses the invisible force of magnetism to provide a latch-less docking solution that lets you smoothly snap the tablet and keyboard apart, and back together again.

Crystal-clear images
The Full HD display features Zero Air Gap and IPS technology for exceptional detail, superior contrast and greater image sharpness from all angles. LumiFlex™ technology helps to further enhance clarity by boosting brightness when the device is used in bright interiors and sunlight.

Super-strong glass
Corning® Gorilla® Glass 3 is a sophisticated screen-glass technology that provides superior shock and scratch resistance. This specially treated glass helps to make the display extremely tough, and also significantly reduces scratch visibility.

Speedy and responsive
The Aspire Switch 11's impressive 4th generation Intel® Core™ processor has plenty of power to do what you want done now. Fast processing and robust built-in graphics deliver fast-loading and smooth videos, games and browsing, just like you like it.

Comfortable keyboard and touchpad
The spacious chiclet keyboard is optimized for comfortable typing and solid tactile feedback. The Precision Touchpad supports six touchpad gestures that are designed to be as smooth as gestures on a touchscreen.

A pen for your thoughts
The optional Acer Active Pen adds another dimension to the device’s dynamic productivity features -- facilitating fast, precise input for writing, drawing or just plain doodling. It’s great for everything from annotating documents to making quick notes in your diary.

Short summary description Acer Aspire Switch 11 SW5-111-14C9 Intel Atom® Z3745 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 2 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver:
This short summary of the Acer Aspire Switch 11 SW5-111-14C9 Intel Atom® Z3745 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 2 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire Switch 11 SW5-111-14C9, Intel Atom®, 1.33 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description Acer Aspire Switch 11 SW5-111-14C9 Intel Atom® Z3745 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 2 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver:
This is an auto-generated long summary of Acer Aspire Switch 11 SW5-111-14C9 Intel Atom® Z3745 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 2 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver based on the first three specs of the first five spec groups.

Acer Aspire Switch 11 SW5-111-14C9. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3745, Processor frequency: 1.33 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: Windows 8.1. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2015-03-14 03:18:17
Uk has collected 6 expert reviews for Acer Aspire Switch 11 SW5-111-14C9 Intel Atom® Z3745 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 2 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Silver and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
techradar.com
Updated:
2015-04-10 01:06:28
There's certainly a market for entry-level Windows tablets. Plenty of people would prefer to run their favourite desktop software, such as desktop web browsers, rather than having to use alternatives from Apple and Google's app stores with an iPad or Andr...
Good Good battery life, Runs Windows software, Dockable hybrid tablet, Fairly affordable, USB port...
Bad Not great build or design, Awful performance, 32, bit only, Heavy, Poor keyboard...
Bottom line Although the Switch 11 isn't terrible, it's a mediocre tablet, laptop and Windows experience. Best to look elsewhere...
50%
computershopper.com
Updated:
2015-03-23 01:04:40
The new Aspire Switch 11 offers everything we loved about its smaller cousin in a larger 11.6-inch package. The detachable starts at $349 with a 1,366x768 touch screen, 1.33GHz Intel Atom processor, 2GB of RAM, and 32GB of flash storage. Our test unit, mo...
Good Attractive design, Lush 1080p display, Impressive audio, Comfortable keyboard...
Bad Top-heavy, Limited port selection, Below-average battery life...
Bottom line Acer's latest detachable hybrid delivers gorgeous full HD visuals and a flexible design, but its battery life could be better. Read More…...
70%
liliputing.com
Updated:
2015-03-24 01:02:48
The Acer Aspire Switch 11 is a Windows tablet with an 11.6 inch display and a detachable keyboard which lets you use the computer as a notebook. It's basically a larger version of the Switch 10 I reviewed last year … but the larger model comes with a few...
Bottom line The Acer Aspire Switch 11 with a Core i3 processor is a reasonably powerful, reasonably compact computer that's available for a reasonably good price (at least when it's on sale for $450). It features more memory, more storage, and a faster processor...
0%