location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
HD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G6H15AB1K
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:19:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 1200 x 1200 DPI
  • - Colour scanning
  • - Built-in display
  • - A0
  • - Maximum scan size: 1067 x 21600 mm Sensor type: CCD
  • - USB port Ethernet LAN
  • - Power supply type: AC 90 W
  • - Internal memory: 2048 MB
Long product name HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver :
The long product name of HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet HD Pro Scanner
More>>>
HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver:
The official description of HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simplify in-house scanning, copying and image enhancement of artwork, maps and technical drawings in colour and black-and-white. Easily integrate with HP Designjet printers for a multifunction system. Finish work fast at the large touchscreen.

Ideal for GIS professionals and CRDs in enterprises who value high-definition scanning, copying and image enhancement with precise colour accuracy. Recommended for artwork, maps, technical drawings and photos in colour and black-and-white.

Features

Enjoy excellent image reproduction with CCD technology.
- Reproduce colours with excellent accuracy thanks to CCD technology that ensures high-quality colour copying.
- Efficiently handle complex information using an advanced five-camera system that captures images with high precision.
- Ensure high-quality results without rescans: preview and enhance images directly on the large touchscreen.
- Create large-format colour and black-and-white scans up to 106.7 cm (42 inch) wide from thick or rigid media up to 15 mm (0.6 inch) thick.

Count on a fast HD scanner designed to streamline workflows.
- Scan fast: up to 15 cm (6 inch) per second in colour and 33 cm (13 inch) per second in black-and-white.
- Accelerate your workflow: save scans as PDF, TIFF, JPEG or DWF files and easily create multipage PDFs.
- Be more productive and easily share images with collaborators by scanning to email, USB, networks and more.
- Work comfortably thanks to a 39.6-cm (15.6-inch) colour touchscreen and the three-level adjustable legs.

Get scan support customised for HP Designjet printers.
- Build a multifunction system: this scanner is customised for seamless integration with HP Designjet printers.
- Add new functions to your printing workflow with high-definition scanning, copying and image enhancement.
- Simplify your tasks: rely on a single interface for maintenance and support of your HP Designjet solution.

Short summary description HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver:
This short summary of the HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet HD Pro, 1067 x 21600 mm, 1200 x 1200 DPI, 9600 x 9600 DPI, 48 bit, Sheet-fed scanner, Black, Silver

Long summary description HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver:
This is an auto-generated long summary of HP Designjet HD Pro Sheet-fed scanner 1200 x 1200 DPI A0 Black, Silver based on the first three specs of the first five spec groups.

HP Designjet HD Pro. Maximum scan size: 1067 x 21600 mm, Optical scanning resolution: 1200 x 1200 DPI, Enhanced scan resolution: 9600 x 9600 DPI. Scanner type: Sheet-fed scanner, Product colour: Black, Silver, Display diagonal: 39.6 cm (15.6"). Sensor type: CCD, Scan file formats: JPG, PDF, TIFF, Scan to: E-mail, File, FTP, USB. Maximum ISO A-series paper size: A0, Media thickness (min): 1.5 cm. Standard interfaces: Ethernet, USB 2.0

Scanning
Maximum scan size *
1067 x 21600 mm
Optical scanning resolution *
1200 x 1200 DPI
Enhanced scan resolution
9600 x 9600 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Film scanning
Yes
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, Silver
Display diagonal
39.6 cm (15.6")
Touchscreen
Yes
Built-in display *
Yes
Performance
Sensor type *
CCD
Scan file formats
JPG, PDF, TIFF
Scan to
E-mail, File, FTP, USB
Internal memory
2048 MB
Paper handling
Maximum ISO A-series paper size *
A0
Media thickness (min)
1.5 cm
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
2.0
Standard interfaces
Ethernet, USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
90 W
Power consumption (standby)
80 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Network
Ethernet LAN
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-25 - 55 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
1510 mm
Depth
720 mm
Height
1370 mm
Weight
71 kg
Technical details
Sustainability certificates
ENERGY STAR