location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC 100013903 embedded computer 2.4 GHz Intel® Core™ i3 128 GB SSD 8 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100013903
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100013903
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name NEC 100013903 embedded computer 2.4 GHz Intel® Core™ i3 128 GB SSD 8 GB :
The long product name of NEC 100013903 embedded computer 2.4 GHz Intel® Core™ i3 128 GB SSD 8 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OPS Slot-in PC, Core i3-4100E, 8 GB RAM, 128 GB SSD, Ethernet, WLAN, w/o OS
More>>>
Short summary description NEC 100013903 embedded computer 2.4 GHz Intel® Core™ i3 128 GB SSD 8 GB:
This short summary of the NEC 100013903 embedded computer 2.4 GHz Intel® Core™ i3 128 GB SSD 8 GB data-sheet is auto-generated and uses the product title and the first six key specs.

NEC 100013903, 2.4 GHz, Intel® Core™ i3, i3-4100E, 4th gen Intel® Core™ i3, BGA 1364, 3 MB

Long summary description NEC 100013903 embedded computer 2.4 GHz Intel® Core™ i3 128 GB SSD 8 GB:
This is an auto-generated long summary of NEC 100013903 embedded computer 2.4 GHz Intel® Core™ i3 128 GB SSD 8 GB based on the first three specs of the first five spec groups.

NEC 100013903. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4100E. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 16 GB. Total storage capacity: 128 GB, Storage media: SSD, SSD interface: M-SATA. On-board graphics card model: Intel® HD Graphics 4600, On-board graphics card base frequency: 400 MHz, On-board graphics card dynamic frequency (max): 900 MHz. Cabling technology: 10/100/1000Base-T(X), Ethernet LAN data rates: 10,100,1000 Mbit/s