location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Blu-ray Disc/DVD player BDP2385/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blu-ray Disc/DVD player BDP2385/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDP2385/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185605487
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:52:08
The date of the most recent change of this product data-sheet in Icecat.
Philips BDP2385/12 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Blu-ray Disc/DVD player BDP2385/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3D Blu-ray Disc playback
  • - Miracast™
  • - Netflix and YouTube
  • - Built-in Wi-Fi
Long product name Philips Blu-ray Disc/DVD player BDP2385/12 :
The long product name of Philips Blu-ray Disc/DVD player BDP2385/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Immerse in 3D and wireless online entertainment. 3D Blu-ray playback. 3D Blu-ray Disc playback Miracast™ Netflix and YouTube Built-in Wi-Fi.
More>>>
Philips Blu-ray Disc/DVD player BDP2385/12:
The official description of Philips Blu-ray Disc/DVD player BDP2385/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stunning 3D effect in picture depth and action that both leap off the screen and draw you deep into the experience. Enjoy the best of the Internet on your TV with Netflix, YouTube and Miracast.
- Engage more
- Hear more
- See more
- Connect and enjoy all your entertainment

Short summary description Philips Blu-ray Disc/DVD player BDP2385/12:
This short summary of the Philips Blu-ray Disc/DVD player BDP2385/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Blu-ray Disc/DVD player BDP2385/12, HD, 1080i, 1080p, 720p, 4:3, 16:9, 21:9, 12-bit/148MHz, Night Mode, DIVX HD, H.264, MPEG1, MPEG2, MPEG4, XVID

Long summary description Philips Blu-ray Disc/DVD player BDP2385/12:
This is an auto-generated long summary of Philips Blu-ray Disc/DVD player BDP2385/12 based on the first three specs of the first five spec groups.

Philips Blu-ray Disc/DVD player BDP2385/12. HD type: HD, Supported video modes: 1080i, 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Sound enhancement technology: Night Mode. Video formats supported: DIVX HD, H.264, MPEG1, MPEG2, MPEG4, XVID, Audio formats supported: AAC, MP3, PCM, WAV, WMA, Image formats supported: GIF, JPEG XR, JPG, PNG. Disc types supported: BD, CD, DVD. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

DVD video upscaling
DVD video upscaling

HDMI 1080p upscaling delivers images that are crystal clear. DVD movies in standard definition can now be enjoyed in high definition resolution - ensuring more details and more true-to-life pictures. Progressive Scan (represented by "p" in "1080p') eliminates the line structure prevalent on TV screens, again ensuring relentlessly sharp images. To top it off, HDMI makes a direct digital connection that can carry uncompressed digital HD video as well as digital multi-channel audio, without conversions to analogue - delivering perfect picture and sound quality, completely free from noise.

EasyLink
EasyLink

EasyLink lets you control multiple devices like DVD players, Blu-ray players, soundbar speakers, home cinema systems and TVs with one remote. It uses HDMI CEC industry-standard protocol to share functionality between devices through the HDMI cable. With one touch of a button, you can operate all your connected HDMI CEC enabled equipment simultaneously. Functions like standby and play can now be carried out with absolute ease.

BD-Live (Profile 2.0)
BD-Live (Profile 2.0)

BD-Live opens up your world of high definition even further. Receive up-to-date content just by connecting your Blu-ray Disc player to the Internet. Exciting new things like exclusive downloadable content, live events, live chats, gaming and on-line shopping all await you. Ride the high definition wave with Blu-ray Disc playback and BD-Live

Wi-Fi-n
Wi-Fi-n

Wi-Fi-n, also known as IEEE 802.11n, is the new wireless network standard. It includes many new options to improve the quality of the wireless link, offering faster speed and wider range compared to previous Wi-Fi standards. Wi-Fi-n also features backwards compatibility, which makes it possible for this player to transmit to and receive from routers that operate on older Wi-Fi standards.

Blu-ray 3D Disc playback
Blu-ray 3D Disc playback

Full HD 3D provides the illusion of depth for a heightened, realistic cinema viewing experience at home. Separate images for the left and right eyes are recorded in 1920 x 1080 full HD quality and alternately played on screen at a high speed. By watching these images through special glasses that are timed to open and close the left and right lenses in synchronisation with the alternating images, the full-HD 3D viewing experience is created.

YouTube videos
YouTube videos

Get YouTube videos on your TV now. Enjoy the huge collection of online videos on a larger screen, without even having to turn on your computer. Simply ensure that your Blu-ray player or Home cinema system is connected to the Internet, either wirelessly* or by cables—then sit back and enjoy the best of YouTube.

USB 2.0

The Universal Serial Bus or USB is an industry standard that allows high-speed, easy connection of peripherals to PCs, consumer electronics and mobile products. The USB 2.0 provides better and faster performance - up to 40 times quicker than the USB 1.0 and with a data transfer rate of up to 480 Mbps from the original 12 Mbps. When plugged in, everything configures automatically. With USB 2.0, simply plug in your USB portable devices or hard disk drives, select the movie, music or photo and play away.

Dolby TrueHD
Dolby TrueHD

Dolby TrueHD delivers the finest sound from your Blu-ray Discs. Audio reproduced is virtually indistinguishable from the studio master, so you hear what the creators intended for you to hear. Dolby TrueHD completes your high definition entertainment experience.

Netflix video streaming
Netflix video streaming

Instantly watch TV episodes and movies as often as you want on your TV. All you need is an Internet connection (either Wi-Fi or Ethernet) and a Netflix membership package that includes streaming*, and you are ready to go.

Miracast™
Miracast™

MiracastTM is a peer-to-peer wireless screencasting standard formed via Wi-Fi Direct connections. Simplified user interface like mirroring the portable device's screen to a bigger screen on a Miracast™ certified device, not limited by pre-built codecs for decoding.

Video
HD type
HD
Supported video modes
1080i, 1080p, 720p
Video upscaling *
Yes
Aspect ratio
4:3, 16:9, 21:9
x.v.Color support
Yes
Video D/A Converter (DAC)
12-bit/148MHz
Audio
Sound enhancement technology
Night Mode
File formats
Video formats supported *
DIVX HD, H.264, MPEG1, MPEG2, MPEG4, XVID
Audio formats supported
AAC, MP3, PCM, WAV, WMA
Image formats supported
GIF, JPEG XR, JPG, PNG
Ports & interfaces
USB 2.0 ports quantity *
1
Digital audio coaxial out *
1
Ethernet LAN (RJ-45) ports
1
Storage
Disc types supported
BD, CD, DVD
Technical details
Device type *
Blu-Ray player
Product colour
Black
DVD region code *
2
Blu-ray region code
B
Gross weight (outer carton)
1.3 kg (2.87 lbs)
Gross weight (imperial)
1.3 kg (2.87 lbs)
Height (cm) outer carton
8.1 cm
Length (cm) outer carton
31.5 cm
Net weight (outer carton)
1.02 kg (2.25 lbs)
Quantity outer carton
1 pc(s)
Tare weight outer carton (imperial)
0.28 kg (0.617 lbs)
Tare weight (imperial)
0.28 kg (0.617 lbs)
Technical details
Width (cm) outer carton
25.9 cm
Progressive scan
Yes
Power
11 W
Quantity
1
HDMI
Yes
Height outer carton (imperial)
8.13 cm (3.2")
Length outer carton (imperial)
31.5 cm (12.4")
Width outer carton (imperial)
25.9 cm (10.2")
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Power
Power consumption (standby)
1 W
Weight & dimensions
Width
270 mm
Depth
19.9 mm
Height
4.1 mm
Weight
9101 kg
Packaging data
Package width
31.5 mm
Package depth
8.1 mm
Package height
25.9 mm
Package weight
1.3 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Batteries included
Yes
Other features
Dimensions (WxDxH)
10.6 x 7.8 x 1.6 mm
Brand Image Product code Product Stock Price from
Philips BDP2205/12 DVD/Blu-Ray player Black Philips BDP2205/12 DVD/Blu-Ray player Black
(show image)
BDP2205/12 BDP2205/12