location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Energy Sistem Urban 3 Headset Wired In-ear Calls/Music Black, Coral

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Energy Sistem Check ‘Energy Sistem’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Urban 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
423156 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8432426423156
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Energy Sistem: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Energy Sistem Urban 3 Headset Wired In-ear Calls/Music Black, Coral
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Coral Calls/Music In-ear Headset
  • - Wired 3.5 mm connector
  • - Intraaural 20 - 20000 Hz 16 Ω 96 dB
  • - Microphone type: In-line -40 dB
Warranty: 3 Years
Long product name Energy Sistem Urban 3 Headset Wired In-ear Calls/Music Black, Coral :
The long product name of Energy Sistem Urban 3 Headset Wired In-ear Calls/Music Black, Coral. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20Hz-20000Hz, 96dB, 16 Ohm, -40dB, 3.5mm, 120cm
More>>>
Short summary description Energy Sistem Urban 3 Headset Wired In-ear Calls/Music Black, Coral:
This short summary of the Energy Sistem Urban 3 Headset Wired In-ear Calls/Music Black, Coral data-sheet is auto-generated and uses the product title and the first six key specs.

Energy Sistem Urban 3, Wired, 20 - 20000 Hz, Calls/Music, 12 g, Headset, Black, Coral

Long summary description Energy Sistem Urban 3 Headset Wired In-ear Calls/Music Black, Coral:
This is an auto-generated long summary of Energy Sistem Urban 3 Headset Wired In-ear Calls/Music Black, Coral based on the first three specs of the first five spec groups.

Energy Sistem Urban 3. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 12 g. Product colour: Black, Coral

Country Distributor
United Kingdom 1 distributor(s)