location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise M605n

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise M605n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E6B69A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182486528 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 263745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 15:10:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2017
Product end of life date
Bullet Points HP LaserJet Enterprise M605n
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 55 ppm
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 225000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 500 sheets
  • - Internal memory: 512 MB
Warranty: Service & support options: Order additional HP service or maintenance agreements http:///go/carepack
One-year return to bench
Long product name HP LaserJet Enterprise M605n :
The long product name of HP LaserJet Enterprise M605n. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise M605n Printer
More>>>
HP LaserJet Enterprise M605n:
The official description of HP LaserJet Enterprise M605n as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accelerate business results with outstanding print quality. Tackle large jobs and equip workgroups for success wherever business leads. Easily manage and expand this impressively fast, versatile printer—and help reduce environmental impact.

Take productivity to the next level
- Monitor jobs and settings quickly with the 4-line display and use the 10-key pad for PIN printing.
- Meet high-volume demands. Add automatic two-sided printing and versatile paper trays—up to 3,600 sheets.
- Improve efficiency. Add paper-handling accessories to presort jobs, print on different media, and more.
- Print uninterrupted for longer periods of time with high-yield Original HP LaserJet cartridges.

Meet business needs in the office and beyond
- Get optional wireless direct printing. Send prints from mobile devices—without accessing the network.
- Add the option to print with a touch of your NFC-enabled mobile device to this printer—no network needed.
- Easily print from a variety of smartphones and tablets—generally no setup or apps required.
- Easily print from virtually anywhere in the office with Ethernet and optional wireless connectivity.

Advanced capabilities, easy management
- Easily expand this printer as solutions advance and workgroup needs grow, with add-on, updatable features.
- Protect sensitive data—at rest or in transit—with a variety of embedded and optional security solutions.
- Easily take command of your printing environment from one central location—with HP Web Jetadmin.
- Quickly troubleshoot problems using cloud-based help services that are relevant and up to date.

Less energy, more efficiency and savings
- Save energy—HP Auto-On/Auto-Off Technology turns your printer on when you need it and off when you don’t.
- Conserve resources—this efficient printer consumes less total energy than any device in its class. Help save time and money with lightweight HP EcoEFFICIENT paper—engineered for clean, trouble-free printing.
- Help reduce your impact. Count on easy, free cartridge recycling through HP Planet Partners.
- Protect your investment with HP Care Pack. Let our HP certified engineers resolve all your technical issues.

Short summary description HP LaserJet Enterprise M605n:
This short summary of the HP LaserJet Enterprise M605n data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise M605n, Laser, 1200 x 1200 DPI, A4, 55 ppm, Network ready, Grey

Long summary description HP LaserJet Enterprise M605n:
This is an auto-generated long summary of HP LaserJet Enterprise M605n based on the first three specs of the first five spec groups.

HP LaserJet Enterprise M605n. Print technology: Laser. Number of print cartridges: 2, Maximum duty cycle: 225000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 55 ppm. Display: LCD. Network ready. Product colour: Grey

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
55 ppm
Time to first page (black, normal)
7 s
Features
Maximum duty cycle *
225000 pages per month
Recommended duty cycle
5000 - 16000 pages per month
Printing colours *
Black
Number of print cartridges *
2
Page description languages *
PCL 5e, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum output capacity
600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Internal memory *
512 MB
Maximum internal memory
1536 MB
Design
Product colour *
Grey
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (printing) *
840 W
Power consumption (standby)
3.7 W
Power consumption (off)
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
425 mm
Depth
451 mm
Height
399 mm
Weight
22.6 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-04-13 05:31:15
Uk has collected 2 expert reviews for HP LaserJet Enterprise M605n and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2018-04-13 05:31:15
The HP LaserJet Enterprise M605x ($1,549.99) is a good choice as a monochrome laser printer for heavy-duty printing for a workgroup. It is fast, has voluminous paper capacity, solid overall output quality, and is built to print in volume. Mobile printing...
Good Fast. Better-than-average photo quality. Built for high-volume printing. 4.3-inch color touch screen.1,100-sheet paper capacity. Automatic duplexer. NFC and HP Wireless Direct. Port for USB thumb drives. Comes with PCL and PostScript drivers.
Bad Pricey. Slightly subpar text quality.Lacks 802.11 Wi-Fi...
Bottom line The HP LaserJet Enterprise M605x provides good speed, solid output quality, and voluminous paper capacity in a monochrome laser built for high-volume printing...
80%
Brand Image Product code Product Stock Price from
HP LaserJet Enterprise M605dn HP LaserJet Enterprise M605dn
(show image)
E6B70A LaserJet Enterprise M605dn 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Enterprise M604dn HP LaserJet Enterprise M604dn
(show image)
E6B68A LaserJet Enterprise M604dn 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Enterprise M606x HP LaserJet Enterprise M606x
(show image)
E6B73A LaserJet Enterprise M606x 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)