location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen ErgoSlider Plus+ Central Mouse Wrist Rest

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ErgoSlider Plus+ Central Mouse Wrist Rest
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEESLWR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399997973 show
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:59:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen ErgoSlider Plus+ Central Mouse Wrist Rest
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - 480 x 150 x 30 mm
  • - 276 g
Long product name BakkerElkhuizen ErgoSlider Plus+ Central Mouse Wrist Rest :
The long product name of BakkerElkhuizen ErgoSlider Plus+ Central Mouse Wrist Rest. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ErgoSlider Plus+, 276 g
More>>>
BakkerElkhuizen ErgoSlider Plus+ Central Mouse Wrist Rest:
The official description of BakkerElkhuizen ErgoSlider Plus+ Central Mouse Wrist Rest as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accessory of the Ergoslider Plus+ which givs a larger wrist rest surface and optimal comfort during work.

Easy: Simple connection to the Ergoslider Plus+
Comfot: Larger wrist rest creates more support
Protection: This accessory also provides the Ergoslider Plus+ with protection against filth.

A too soft wrist rest can result in fixation of the wrist, which in turn results in even greater muscle strain. Holding one’s wrist at the right height is important, it must be kept as level as possible with the keyboard. This keeps the wrist posture most neutral.

When working with a keyboard and mouse it is important that the arm is sufficiently supported. This can be done by using a good armrest on the desk chair or a separate armrest. A armrest reduces muscle tension in one's arm and shoulder and promotes comfort. A wrist support helps to keep the wrist straight during typing and can be used "to rest" for a moment during one's work.

Short summary description BakkerElkhuizen ErgoSlider Plus+ Central Mouse Wrist Rest:
This short summary of the BakkerElkhuizen ErgoSlider Plus+ Central Mouse Wrist Rest data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen ErgoSlider Plus+ Central Mouse Wrist Rest, Black, Silver, 480 mm, 150 mm, 30 mm, 276 g, 480 x 150 x 30 mm

Long summary description BakkerElkhuizen ErgoSlider Plus+ Central Mouse Wrist Rest:
This is an auto-generated long summary of BakkerElkhuizen ErgoSlider Plus+ Central Mouse Wrist Rest based on the first three specs of the first five spec groups.

BakkerElkhuizen ErgoSlider Plus+ Central Mouse Wrist Rest. Product colour: Black, Silver. Width: 480 mm, Depth: 150 mm, Height: 30 mm

Features
Product colour
Black, Silver
Weight & dimensions
Width
480 mm
Weight & dimensions
Depth
150 mm
Height
30 mm
Weight
276 g
Dimensions (WxDxH)
480 x 150 x 30 mm
Brand Image Product code Product Stock Price from
BakkerElkhuizen Trapezium Ergo Wrist Rest Compact BakkerElkhuizen Trapezium Ergo Wrist Rest Compact
(show image)
BNETWRC Trapezium Ergo Wrist Rest Compact 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Trapezium Ergo Wrist Rest Standard BakkerElkhuizen Trapezium Ergo Wrist Rest Standard
(show image)
BNETWRS Trapezium Ergo Wrist Rest Standard 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)