location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PD7030/94 portable DVD/Blu-Ray player Tabletop 17.8 cm (7") 480 x 234 pixels Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD7030/94
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD7030/94
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581596439
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:24:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips PD7030/94 portable DVD/Blu-Ray player Tabletop 17.8 cm (7") 480 x 234 pixels Black, White :
The long product name of Philips PD7030/94 portable DVD/Blu-Ray player Tabletop 17.8 cm (7") 480 x 234 pixels Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7", LCD, 480 x 234, PAL, NTSC, USB, Composite out
More>>>
Philips PD7030/94 portable DVD/Blu-Ray player Tabletop 17.8 cm (7") 480 x 234 pixels Black, White:
The official description of Philips PD7030/94 portable DVD/Blu-Ray player Tabletop 17.8 cm (7") 480 x 234 pixels Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Movies that travel with you
with USB for video, photo and music
Enjoy your movies anytime, anyplace! The portable PD7030 DVD player featuring 7”/18cm LCD display lets you indulge in the pleasure of enjoying DVD/DivX® movies, MP3-CD/CD music and JPEG photos on the go.

Play your movies, music and photos on the go
- DVD, DVD+/-R, DVD+/-RW, (S)VCD, CD compatible
- DivX Certified for standard DivX video playback
- MP3-CD, CD and CD-RW playback
- View JPEG images from picture disc

Enrich your AV entertainment experience
- 17.8 cm/7" TFT color LCD display in 16:9 wide screen format
- Built-in stereo speakers

Extra touches for your convenience
- Enjoy up to 3 hours playback with a built-in battery
- USB connection for video, photo and music playback
- Full Resume on Power Loss
- Car adaptor included

Short summary description Philips PD7030/94 portable DVD/Blu-Ray player Tabletop 17.8 cm (7") 480 x 234 pixels Black, White:
This short summary of the Philips PD7030/94 portable DVD/Blu-Ray player Tabletop 17.8 cm (7") 480 x 234 pixels Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PD7030/94, Tabletop, Black, White, CD audio, CD video, SVCD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, NTSC, PAL, Fast Backward, Fast forward, Repeat, Zoom

Long summary description Philips PD7030/94 portable DVD/Blu-Ray player Tabletop 17.8 cm (7") 480 x 234 pixels Black, White:
This is an auto-generated long summary of Philips PD7030/94 portable DVD/Blu-Ray player Tabletop 17.8 cm (7") 480 x 234 pixels Black, White based on the first three specs of the first five spec groups.

Philips PD7030/94. Form factor: Tabletop, Product colour: Black, White, Playback disc formats: CD audio, CD video, SVCD. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display: LCD. Audio decoders: Dolby Digital, MP3 bit rates: 32 - 320 Kbit/s, Signal-to-Noise Ratio (SNR): 62 dB. Video formats supported: DIVX, MPEG4, Audio formats supported: MP3, Image formats supported: JPG. Power source type: AC, Battery

Features
Form factor *
Tabletop
Product colour *
Black, White
Analog signal format system
NTSC, PAL
Playback disc formats *
CD audio, CD video, SVCD
Disc types supported *
CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback modes
Fast Backward, Fast forward, Repeat, Zoom
Display
Display diagonal *
17.8 cm (7")
Display resolution *
480 x 234 pixels
Display *
LCD
Display diagonal (metric)
18 cm
Aspect ratio
16:9
Second display
No
Audio
Audio decoders
Dolby Digital
MP3 bit rates
32 - 320 Kbit/s
Signal-to-Noise Ratio (SNR)
62 dB
Ports & interfaces
USB 2.0 ports quantity
1
Headphone outputs *
1
Composite video out
1
DC-in jack
Yes
Loudspeakers
Built-in speaker(s) *
Yes
File formats
Video formats supported *
DIVX, MPEG4
File formats
Audio formats supported
MP3
Image formats supported
JPG
Storage
Card reader integrated *
No
Built-in HDD
No
Power
Power source type *
AC, Battery
Weight & dimensions
Width
195 mm
Depth
154 mm
Height
37.5 mm
Weight
624 g
Technical details
Battery charge indicator
Yes
RMS rated power
0.25 W
Shockproof
Yes
Supported file systems
ISO-9660, Joliet
Playback disc types
CD, CD-R, CD-RW
Packaging data
Package weight
1.03 kg
Packaging content
Manual
Yes
AC adapter included
Yes
Car kit
Yes
Other features
Package dimensions (WxDxH)
230 x 70 x 255 mm