Philips logo

Philips FC8436/02 Vacuum cleaner with bag

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44941
Info modified on:
12 Apr 2024, 23:22:27
End of life date:
01 Sept 2006
Bullet Points Philips FC8436/02 Vacuum cleaner with bag:
  • - 1800 Watt motor
  • - Parquet nozzle
  • - HEPA filter
  • - Reach and Clean nozzle
  • - s-bag
  • - Weight/size/carrying handle
Long product name Philips FC8436/02 Vacuum cleaner with bag:

Philips Vacuum cleaner with bag

Philips FC8436/02 Vacuum cleaner with bag:

Minimum size, maximum cleaning
A compact yet powerful 1800 W vacuum cleaner with Reach and Clean nozzle, 5-layer filtration system with Super Clean Air HEPA filter, telescopic tubes and rubber rear wheels. Ideal for smaller households or as a second vacuum cleaner.

Short summary description Philips FC8436/02 Vacuum cleaner with bag:

Philips FC8436/02 Vacuum cleaner with bag, 1800 W, Cylinder vacuum, Dry, Dust bag, 2 L, HEPA

Long summary description Philips FC8436/02 Vacuum cleaner with bag:

Philips FC8436/02 Vacuum cleaner with bag. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 79 dB. Product colour: Black, Blue

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.