ASUS logo

ASUS Transformer Book TX201LA-CQ003H Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129399
Info modified on:
07 Mar 2024, 15:34:52
Long product name ASUS Transformer Book TX201LA-CQ003H Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver:

Intel Core i7-4500U (4M Cache, 1.8GHz) + Intel Atom Z2560 (1M Cache, 1.6GHz), 11.6'' FHD IPS (1920 x 1080) Multi-touch, 4GB DDR3 (2GB - tablet), 500GB HDD (16GB - tablet), WLAN 802.11 ac/b/g/n, Bluetooth 4.0 (3.0 - tablet), HD Webcam, Windows 8 64-bit/Android 4.2

ASUS Transformer Book TX201LA-CQ003H Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver:

It’s a Laptop. It’s a Tablet. It’s a Desktop PC
Three of a kind. ASUS Transformer Book Trio is the world's first 3 in 1 laptop, tablet and full functional base. It brings you the best of two worlds with dual OS equipped. As tough as it is versatile, ASUS Transformer Book Trio brings any possibility to life every step of the way.

It’s a Laptop. It’s a Tablet. It’s a Desktop PC.
It's Whatever You Want It to Be.

ASUS Transformer Book Trio, the world's first 3 in 1 laptop, tablet and full functional base. Brings possibility to life every step of the way.

Timeless Laptop Ability Reimagined
ASUS Transformer Book Trio houses a 4th generation Intel® Core™ processor for seamless multi-tasking, and high performance. It is the perfect device for ambition and ability. With dual operating system, you can accomplish more in your day with the intuitive flow between Android and Windows 8.

Perfect Tablet Entertainment Reborn
Three becomes one as ASUS Transformer Book Trio improves your life. With simply one move, detach the tablet and go anywhere you want. With Android 4.2, you can enjoy the world of movies, music, more than 700,000 apps that Google Play has to offer.

A Powerful Tool For Any Home or Office
Transform your notion of PC experience at home or in the office. Simply connect a monitor to the PC Station , you'll get the full function standalone PC. The Intel Core i7 Processor delivers a high performance Windows 8 experience every time, take your working performance to the next level.

Short summary description ASUS Transformer Book TX201LA-CQ003H Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver:

ASUS Transformer Book TX201LA-CQ003H, Intel® Core™ i7, 1.8 GHz, 29.5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description ASUS Transformer Book TX201LA-CQ003H Intel® Core™ i7 i7-4500U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Grey, Silver:

ASUS Transformer Book TX201LA-CQ003H. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 29.5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Grey, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.