Elo Touch Solutions logo

Elo Touch Solutions E143088 monitor mount / stand Wall Black

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46383
Info modified on:
31 Aug 2024, 16:19:55
Warranty:
3 year
Long product name Elo Touch Solutions E143088 monitor mount / stand Wall Black:

75 x 75 mm, 100 x 100 mm, 110 x 28 mm, M4, 220 x 124 x 12 mm

Short summary description Elo Touch Solutions E143088 monitor mount / stand Wall Black:

Elo Touch Solutions E143088, Bolt-through, 75 x 75 mm, 110 x 100 mm, Black

Long summary description Elo Touch Solutions E143088 monitor mount / stand Wall Black:

Elo Touch Solutions E143088. Mounting: Bolt-through, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 110 x 100 mm. Product colour: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.