location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Desktop Mini 90w Power Supply Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Mini 90w Power Supply Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L4R65AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296176794 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 415034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 17:07:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Desktop Mini 90w Power Supply Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Simply connect one end of the adapter to your HP Desktop Mini and plug the other end into a standard outlet. The small size fits easily in a range of settings—on the desk, behind a display or mounted on a wall.
  • - Rest easy with a one-year parts replacement limited warranty.
Warranty: One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forums. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Desktop Mini 90w Power Supply Kit :
The long product name of HP Desktop Mini 90w Power Supply Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop Mini 90w Power Supply Kit
More>>>
HP Desktop Mini 90w Power Supply Kit:
The official description of HP Desktop Mini 90w Power Supply Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep an extra HP Desktop Mini adapter at the ready, or take it with you if you use your HP Desktop Mini on the go with the HP Desktop 90W Mini Power Supply Kit.[1]

Short summary description HP Desktop Mini 90w Power Supply Kit:
This short summary of the HP Desktop Mini 90w Power Supply Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP Desktop Mini 90w Power Supply Kit, PC, Indoor, 90 W, Business, Black, 55 mm

Long summary description HP Desktop Mini 90w Power Supply Kit:
This is an auto-generated long summary of HP Desktop Mini 90w Power Supply Kit based on the first three specs of the first five spec groups.

HP Desktop Mini 90w Power Supply Kit. Purpose: PC, Power supply type: Indoor, Output power: 90 W. Product colour: Black. Width: 55 mm, Depth: 30 mm, Height: 114.3 mm. HP GTIN (EAN/UPC) with options: (ABB) 889296292425; (ABU) 889296292449, HP GTIN (EAN/UPC): 889296292425, 889296292449

Compact and easy to use.

Simply connect one end of the adapter to your HP Desktop Mini and plug the other end into a standard outlet. The small size fits easily in a range of settings—on the desk, behind a display or mounted on a wall.

World-class support

Rest easy with a one-year parts replacement limited warranty.

Features
Purpose *
PC
Power supply type *
Indoor
Output power *
90 W
Adjustable output voltage
No
HP segment
Business
Design
Product colour *
Black
Weight & dimensions
Width
55 mm
Depth
30 mm
Height
114.3 mm
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 889296292425; (ABU) 889296292449
HP GTIN (EAN/UPC)
889296292425, 889296292449
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
Nederland 3 distributor(s)
Italia 1 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 3 distributor(s)
Australia 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP Desktop Mini 90w Power Supply Kit:
Disclaimer

[1] See Product Quickspecs for exact model compatibility.