location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U209-005-DB25 USB to Serial Adapter Cable (USB-A to DB25 M/M), 5 ft. (1.52 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U209-005-DB25 USB to Serial Adapter Cable (USB-A to DB25 M/M), 5 ft. (1.52 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U209-005-DB25 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184757 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:38:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U209-005-DB25 USB to Serial Adapter Cable (USB-A to DB25 M/M), 5 ft. (1.52 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 ft. cable length
  • - No external power is required
  • - Compatible with Windows, Mac and Linux computers, and Android tablets / phones (See System Requirements)
  • - Need drivers? Click on the Support Page link on the left
Warranty: 3-year limited
Long product name Tripp Lite U209-005-DB25 USB to Serial Adapter Cable (USB-A to DB25 M/M), 5 ft. (1.52 m) :
The long product name of Tripp Lite U209-005-DB25 USB to Serial Adapter Cable (USB-A to DB25 M/M), 5 ft. (1.52 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB to Serial Adapter Cable (USB-A to DB25 M/M), 5 ft. (1.52 m)
More>>>
Tripp Lite U209-005-DB25 USB to Serial Adapter Cable (USB-A to DB25 M/M), 5 ft. (1.52 m):
The official description of Tripp Lite U209-005-DB25 USB to Serial Adapter Cable (USB-A to DB25 M/M), 5 ft. (1.52 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect a RS232 serial device to the USB port on your computer

Connectors: USB-A (M); DB25 (M); DB9 (M)

No external power is required

Supports data transfer rates up to 230 kbps
Premium double-shielded cable with gold-plated contacts, tinned copper braid and an aluminum Mylar foil shield that eliminates cross-talk and reduces EMI/RFI interference
Compatible with Windows, Mac and Linux computers
Compatible with Android tablets / phones with USB Host Mode (OTG) support and OS version 3.2 and above

Short summary description Tripp Lite U209-005-DB25 USB to Serial Adapter Cable (USB-A to DB25 M/M), 5 ft. (1.52 m):
This short summary of the Tripp Lite U209-005-DB25 USB to Serial Adapter Cable (USB-A to DB25 M/M), 5 ft. (1.52 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U209-005-DB25 USB to Serial Adapter Cable (USB-A to DB25 M/M), 5 ft. (1.52 m), Black, 1.52 m, USB A, DB25, DB9, China, 119.4 mm

Long summary description Tripp Lite U209-005-DB25 USB to Serial Adapter Cable (USB-A to DB25 M/M), 5 ft. (1.52 m):
This is an auto-generated long summary of Tripp Lite U209-005-DB25 USB to Serial Adapter Cable (USB-A to DB25 M/M), 5 ft. (1.52 m) based on the first three specs of the first five spec groups.

Tripp Lite U209-005-DB25 USB to Serial Adapter Cable (USB-A to DB25 M/M), 5 ft. (1.52 m). Product colour: Black, Cable length: 1.52 m, Connector 1: USB A. Package width: 119.4 mm, Package depth: 121.9 mm, Package height: 43.2 mm. Master (outer) case width: 129.5 mm, Master (outer) case length: 381 mm, Master (outer) case height: 134.6 mm

Features
Product colour *
Black
Cable length *
1.52 m
Connector 1 *
USB A
Connector 2 *
DB25, DB9
Country of origin
China
Packaging data
Package width
119.4 mm
Package depth
121.9 mm
Package height
43.2 mm
Package weight
180 g
Logistics data
Harmonized System (HS) code
8544.42.2000
Master (outer) case GTIN (EAN/UPC)
10037332184754
Master (outer) case width
129.5 mm
Master (outer) case length
381 mm
Master (outer) case height
134.6 mm
Master (outer) case gross weight
1.81 kg
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)