D-Link logo

D-Link DCS-2230L security camera Cube IP security camera Indoor 1920 x 1080 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146271
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
01 Mar 2018
Long product name D-Link DCS-2230L security camera Cube IP security camera Indoor 1920 x 1080 pixels:

IP, 1/2.7” CMOS, Full HD, 10x Digital Zoom, Day/Night, Micro SD, 1 x 10/100 BASE-T RJ-45, Wi-Fi 802.11b/g/n

D-Link DCS-2230L security camera Cube IP security camera Indoor 1920 x 1080 pixels:

The DCS-2230L is a versatile surveillance solution that is perfect for monitoring low-light environments in your home or small office. It combines a high-resolution sensor with a built-in IR LED to help you keep watch over areas in complete darkness. The DCS-2230L also includes a built-in IR cut filter, making it suitable for both day and night applications. Additionally, the DCS-2230L is a complete system with a built-in CPU and web server that transmits high quality video images for security and surveillance. Simple installation and an intuitive web-based interface offer easy integration with your Ethernet network. The DCS-2230L also comes with remote monitoring and motion detection features for a complete and cost-effective home security solution.

Short summary description D-Link DCS-2230L security camera Cube IP security camera Indoor 1920 x 1080 pixels:

D-Link DCS-2230L, IP security camera, Indoor, Wired & Wireless, CE CE LVD FCC C-Tick, White, Cube

Long summary description D-Link DCS-2230L security camera Cube IP security camera Indoor 1920 x 1080 pixels:

D-Link DCS-2230L. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Product colour: White, Form factor: Cube. Lens viewing angle, horizontal: 103°, Lens viewing angle, vertical: 55°, Lens viewing angle, diagonal: 118°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Digital zoom: 10x, Fixed focal length: 2.8 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.