location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FS105-300PES network switch Unmanaged L2 Fast Ethernet (10/100) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS105-300PES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS105-300PES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449104806 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NETGEAR FS105-300PES network switch Unmanaged L2 Fast Ethernet (10/100) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged L2
  • - Basic switching RJ-45 Ethernet ports quantity: 5
  • - 100BASE-TX, 10BASE-T
  • - MAC address table: 1024 entries
Long product name NETGEAR FS105-300PES network switch Unmanaged L2 Fast Ethernet (10/100) Blue :
The long product name of NETGEAR FS105-300PES network switch Unmanaged L2 Fast Ethernet (10/100) Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Unmanaged, 5x RJ-45, 10/100 Mbps, 1Gbps, 64 KB, 260g, blue
More>>>
NETGEAR FS105-300PES network switch Unmanaged L2 Fast Ethernet (10/100) Blue:
The official description of NETGEAR FS105-300PES network switch Unmanaged L2 Fast Ethernet (10/100) Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Instant Connectivity with Reliable Performance

The NETGEAR ProSAFE Fast Ethernet Unmanaged Switch series helps businesses cost-effectively expand their network. These Unmanaged Fast Ethernet switches come in a wide range of models including desktop and rackmount form factors and 5 to 24 port configurations. The FS116P even supports PoE for low-cost PoE deployments. These switches are energy efficient, built to last, and rigorously tested to provide the reliability businesses need.

Short summary description NETGEAR FS105-300PES network switch Unmanaged L2 Fast Ethernet (10/100) Blue:
This short summary of the NETGEAR FS105-300PES network switch Unmanaged L2 Fast Ethernet (10/100) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FS105-300PES, Unmanaged, L2, Fast Ethernet (10/100), Full duplex

Long summary description NETGEAR FS105-300PES network switch Unmanaged L2 Fast Ethernet (10/100) Blue:
This is an auto-generated long summary of NETGEAR FS105-300PES network switch Unmanaged L2 Fast Ethernet (10/100) Blue based on the first three specs of the first five spec groups.

NETGEAR FS105-300PES. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 1024 entries. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x

Management features
Switch type *
Unmanaged
Switch layer
L2
Quality of Service (QoS) support
No
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Fast Ethernet (copper) ports quantity
5
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-sensing
Yes
Data transmission
MAC address table *
1024 entries
Store-and-forward
Yes
Latency (10-100 Mbps)
20 µs
Design
Rack mounting *
No
Product colour
Blue
Housing material
Metal
Design
LED indicators
Yes
Performance
Buffer size
64 KB
Mean time between failures (MTBF)
4.262794 h
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (max)
0.9 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 3000 m
Weight & dimensions
Width
94 mm
Depth
101 mm
Height
27 mm
Weight
275 g
Sustainability
Sustainability certificates
ENERGY STAR
Brand Image Product code Product Stock Price from
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)