location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun Silk-épil 9 9-558 40 tweezers White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silk-épil 9 9-558
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4210201109013 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201109013
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Braun Silk-épil 9 9-558 40 tweezers White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40 tweezers
  • - Wet & Dry
  • - Washable
  • - Shaver
  • - Floating head
  • - White
More>>>
Short summary description Braun Silk-épil 9 9-558 40 tweezers White:
This short summary of the Braun Silk-épil 9 9-558 40 tweezers White data-sheet is auto-generated and uses the product title and the first six key specs.

Braun Silk-épil 9 9-558, White, 40 tweezers, 0.5 mm, Built-in, 570 g, 70 mm

Long summary description Braun Silk-épil 9 9-558 40 tweezers White:
This is an auto-generated long summary of Braun Silk-épil 9 9-558 40 tweezers White based on the first three specs of the first five spec groups.

Braun Silk-épil 9 9-558. Product colour: White, Number of tweezers: 40 tweezers, Minimum hair length: 0.5 mm. Battery type: Built-in. Weight: 570 g. Package width: 70 mm, Package depth: 260 mm, Package height: 197 mm

Features
Number of tweezers *
40 tweezers
Shaver *
Yes
Washable *
Yes
Suitable for short hair
Yes
Product colour *
White
Wet & Dry *
Yes
Floating head *
Yes
Backlight
Yes
Massage function
Yes
Minimum hair length
0.5 mm
Power
Battery type
Built-in
Weight & dimensions
Weight
570 g
Packaging content
Facial head included
Yes
Packaging data
Package width
70 mm
Package depth
260 mm
Package height
197 mm
Package weight
746 g
Brand Image Product code Product Stock Price from
Braun Silk-épil 9 SkinSpa 9-941 - Wet&Dry Cordless epilator & Exfoliation system with 4 extras Braun Silk-épil 9 SkinSpa 9-941 - Wet&Dry Cordless epilator & Exfoliation system with 4 extras
(show image)
SE9941Skinspa Silk-épil 9 SkinSpa 9-941 - Wet&Dry Cordless epilator & Exfoliation system with 4 extras 0.00
(excl. VAT)
0 (incl. VAT)