location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 704.10 Profile

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
704.10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70410 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4000870704103
Category:
A light mount is a support or frame to attach a light to a wall, ceiling etc. Light mount accessories are screws, bolts, brackets etc.
Light Mounts & Accessories Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:35:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Paulmann 704.10 Profile
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Profile can be shortened according to required length
  • - Max. load up to 130 kg
  • - With satined diffusor for uniform light distribution
  • - High-quality U-profile made of aluminium with an anodised finish
  • - Aluminium profile with cooling effect for LED Strips
  • - With end caps and a support surface to prevent sinking or cover untidy groove edges
  • - Can be combined with YourLED and MaxLED strips
Long product name Paulmann 704.10 Profile :
The long product name of Paulmann 704.10 Profile. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Floor profile with diffuser 100cm anodised aluminium, satin, aluminium/plastic
More>>>
Short summary description Paulmann 704.10 Profile:
This short summary of the Paulmann 704.10 Profile data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 704.10, Profile, Floor, Aluminium, Aluminium, Plastic, 1010 mm, 27 mm

Long summary description Paulmann 704.10 Profile:
This is an auto-generated long summary of Paulmann 704.10 Profile based on the first three specs of the first five spec groups.

Paulmann 704.10. Type: Profile, Mounting type: Floor, Product colour: Aluminium. Width: 1010 mm, Depth: 27 mm, Height: 9 mm

Country Distributor
Deutschland 1 distributor(s)