Tripp Lite logo

Tripp Lite P571-010-MINI High-Speed HDMI to Mini HDMI Cable with Ethernet (M/M), 10 ft.

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111104
Info modified on:
10 Aug 2024, 09:46:16
Bullet Points Tripp Lite P571-010-MINI High-Speed HDMI to Mini HDMI Cable with Ethernet (M/M), 10 ft.:
  • - Supports HD video resolutions up to 1080p
  • - Premium foil and braid shielding protects against EMI/RFI noise
  • - 24K gold-plated connectors for maximum conductivity
Warranty:
Lifetime limited
Long product name Tripp Lite P571-010-MINI High-Speed HDMI to Mini HDMI Cable with Ethernet (M/M), 10 ft.:

High-Speed HDMI to Mini HDMI Cable with Ethernet (M/M), 10 ft.

Tripp Lite P571-010-MINI High-Speed HDMI to Mini HDMI Cable with Ethernet (M/M), 10 ft.:

This HDMI to Mini-HDMI cable allows you to connect digital cameras, camcorders and other digital devices with a Mini-HDMI connector directly to your standard HDMI-enabled TV. This cable offers the same baseline performance as standard high-speed HDMI cables (including 1080p video resolution), plus an additional dedicated data channel, known as the HDMI Ethernet Channel, for device networking. HDMI Ethernet Channel functionality is only available if both linked devices are HDMI Ethernet Channel-enabled. Cable supports not only the Ethernet component, but also 3D and Audio Return Channel.

Short summary description Tripp Lite P571-010-MINI High-Speed HDMI to Mini HDMI Cable with Ethernet (M/M), 10 ft.:

Tripp Lite P571-010-MINI High-Speed HDMI to Mini HDMI Cable with Ethernet (M/M), 10 ft., 3.05 m, HDMI Type C (Mini), HDMI Type A (Standard), 1920 x 1080 pixels, 10.2 Gbit/s, Black

Long summary description Tripp Lite P571-010-MINI High-Speed HDMI to Mini HDMI Cable with Ethernet (M/M), 10 ft.:

Tripp Lite P571-010-MINI High-Speed HDMI to Mini HDMI Cable with Ethernet (M/M), 10 ft.. Cable length: 3.05 m, Connector 1: HDMI Type C (Mini), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, Maximum resolution: 1920 x 1080 pixels, Data transfer rate: 10.2 Gbit/s, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.