location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO-100S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9984B009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292021950 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 367625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:53:45
The date of the most recent change of this product data-sheet in Icecat.
Canon 9984B009 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 4800 x 2400 DPI A3+ (330 x 483 mm)
  • - Inkjet Borderless printing
  • - Printing colours: Black, Cyan, Grey, Light grey, Magenta, Photo cyan, Photo magenta, Yellow
  • - Wi-Fi Ethernet LAN USB port
Warranty: 2 years
Long product name Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi :
The long product name of Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3+, 8-Ink, 4800 x 2400 dpi, USB 2.0, Ethernet, Wi-Fi 802.11 b/g/n, 19.7 kg
More>>>
Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi:
The official description of Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This professional A3+ printer boasts an 8-ink dye based system for gallery-quality prints you’ll be proud to display or sell, plus Wi-Fi and full cloud connectivity for easy integration with existing workflows.

- 8-ink dye based system for professional quality prints
- Print directly from cloud-based photo and storage services
- Wireless printing from your PC, tablet and smartphone
- Easy integration with professional editing software
- Wide range of Canon and other specialist papers supported

Stunning long lasting colour and mono prints
Express yourself in rich, glossy and vibrant colour photos and stunning mono prints thanks to an 8-ink dye based system with three monochrome inks, which uses Chromalife 100+ for enhanced colour reproduction and improved permanence.

Print great looking photos fast
Experience gallery quality prints with virtually no waiting around. The PIXMA PRO-100S is designed for speed and delivers a borderless 4 x 6” photo in just 34 seconds and an A3+ bordered print in approx. 90 seconds.

Seamless workflow
Use the Pro Gallery Print app for the iPad® to work seamlessly with professional cloud-based photography services such as Zenfolio and SmugMug.

Print from popular cloud services
Print photos directly from your preferred cloud storage services including Facebook, Dropbox, Google Drive™ and OneDrive using PIXMA Cloud Link.

Wireless printing from your tablet and smartphone
Print directly and easily from your tablet or smartphone using the Canon PRINT app. An Ethernet connection makes it simple to integrate the PIXMA PRO-100S into your workflow.

Easy integration with professional editing software
Take the hassle out of finding the correct print settings by using Canon’s Print Studio Pro plugin, which is compatible with Adobe Photoshop® and Lightroom – so you can print straight from your professional editing software.

Versatile media support
Compatible with a choice of professional quality printer paper from Canon, plus specialist papers from manufacturers such as Hahnemühle and Canson.

Easy CD printing
Print labels directly onto compatible CDs using Direct Disc Print to create a professional look for your media.

Find out more about the Canon PIXMA PRO-100S, its features and what it can do.
- Only change the ink which runs out
- Quality long lasting photos
- Use and share wirelessly
- Canon PRINT app
- Print plug-in for photo aplications
- Print from and scan to the cloud
- Print directly onto disc

Short summary description Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi:
This short summary of the Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA PRO-100S, Inkjet, 4800 x 2400 DPI, A3+ (330 x 483 mm), Borderless printing, Wi-Fi, Grey

Long summary description Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi:
This is an auto-generated long summary of Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA PRO-100S. Print technology: Inkjet, Maximum resolution: 4800 x 2400 DPI. Maximum print size: A3+ (330 x 483 mm). Borderless printing. Wi-Fi. Product colour: Grey

Printing
Borderless printing *
Yes
Print technology *
Inkjet
Maximum resolution *
4800 x 2400 DPI
Features
Market positioning *
Business
Product colour *
Grey
Number of print cartridges
8
Printing colours
Black, Cyan, Grey, Light grey, Magenta, Photo cyan, Photo magenta, Yellow
Built-in display
No
Input & output capacity
Total input capacity
151 sheets
Paper input type
Paper tray
Paper handling
Maximum print size *
A3+ (330 x 483 mm)
ISO A-series sizes (A0...A9)
A3, A3+, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Printing sizes
10 x 15, 13 x 18, 20 x 25, 25 x 30
Borderless printing media sizes
10x15, 25x30, A3, A3+, A4, Letter
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Bluetooth *
No
Performance
Sound pressure level (printing)
38.5 dB
Power
Power source *
AC
Power consumption (printing) *
19 W
Power consumption (standby)
2.6 W
Power consumption (sleep)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other operating systems supported
Android, iOS
Minimum storage drive space
1500 MB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
689 mm
Depth
385 mm
Height
215 mm
Weight
19.7 kg
Packaging data
Bundled software
PrintStudioPro, Colour Management Tool Pro, My Image Garden w/ Full HD Movie Print, Easy-WebPrint EX, Quick Menu
Other features
LED indicators
Yes
DVD/CD printing
Yes
Wireless technology
WLAN 802.11b/g/n
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 11:07:10
Uk has collected 7 expert reviews for Canon PIXMA PRO-100S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-09-10 11:07:10
This printer supports PIXMA Cloud Link, but Canon couldn't tell us how to sign upLike its predecessor, the PIXMA PRO-100S is one of the cheapest A3+ photo printers around, yet with an engine employing eight inks it promises high enough print quality to sa...
Bottom line The PIXMA PRO-100S is a superb A3+ printer for pro and semi-pro photographers. For anyone else it's overkill...
100%
alphr.com
Updated:
2015-09-10 11:07:10
This review is part of a forthcoming grouptest of professional-level printers, which will appear in a forthcoming issue of PC Pro magazine. Keep an eye out for reviews of other high-end printers - we'll be posting more soon. Any doubts that the Canon Pix...
Bottom line A hefty printer that delivers immaculate poster-sized prints with superb colour accuracy. The best pound-for-pound printer we've tested...
83%
avhub.com.au
Updated:
2015-09-10 11:07:10
Following his test of the pigmented-ink PRO-10 in the last issue, Trevern Dawes turns his attention to its dye-based cousin, the Pixma PRO-100 which replaces the popular Pro9000 Mark II. Canon's Pixma Pro9000 Mark II established a reputation as a dye b...
0%
Digitaltrends.com
Updated:
2015-09-10 11:07:10
With smartphone photography , an ordinary consumer photo printer will do a decent job printing out selfies or photos from Facebook, in 4 x 6. But if you're using a more advanced camera, like a DSLR with a bag full of lenses, the typical home photo printer...
Good Print size up to 13x19, Excellent output quality, Black inks generate excellent monochrome prints...
Bad Large and heavy, Slower print times...
Bottom line In general, stepping up from a home/consumer photo printer to one that is capable of doing justice to true photography is a large and expensive leap. The paradox is, while the Pro-100 is considerably more expensive than a consumer model, it's actually a...
70%
brisbanetimes.com.au
Updated:
2015-09-10 11:07:10
This A3+ printer uses eight dye-ink cartridges, including one black and two grey inks for better monochrome printing. Canon's ChromaLife 100 inks have a claimed life expectancy of 100 years or more. Print resolution is 4800 x 2400, reproducing very fine d...
Good Advertisement var erA = document.createElement('iframe'); erA.setAttribute("id", ""); erA.setAttribute("src", "http://adapac.doubleclick.net/N6411/adi/onl.bt.digi/digi/digitallifenews;cat=digi;cat1=digitallifenews;ctype=article;pos=3;" document.dcAdsCPara...
Bad We are expected to pay $25 a cartridge for inks, while Americans pay $17...
Bottom line Serious photographers have a difficult choice to make between pigment and dye inkjet printers. Dye printers and inks are cheaper, and they produce prints of finer detail and vibrant colours, particularly on the best glossy paper. Pigment printers produce...
0%
expertreviews.co.uk
Updated:
2015-09-10 11:07:10
The Canon Pixma Pro-100 is the entry-level model in Canon's Pro range of A3+ printers, aimed at semi-professional and professional photographers and printers. It uses the same ChromaLife 100 inks as many of Canon's smaller A4 inkjet printers and MFPs, whi...
Bottom line Cheaper to buy and run than other A3+ inkjets, with great print quality to boot...
100%
photoreview.com.au
Updated:
2015-09-10 11:07:10
Launched at Photokina 2012, Canon's PIXMA Pro-100 is the entry-level model in Canon's PIXMA Pro series of A3+ desktop printers. The other model is the pigment-ink PIXMA Pro-10. Both models have been designed primarily for photo enthusiasts and feature a s...
Bottom line This printer is ideal for enthusiast photographers who like printing on glossy paper and who don't produce large quantities of prints.The decision to purchase this printer will probably depend on whether you see it as good value for money. In fact, the ma...
83%
techradar.com
Updated:
2015-09-10 11:07:10
Photokina 2012 saw the launch of the A3+ Canon Pixma Pro-100, set to replace the Canon Pixma Pro9000 Mark II . The Canon Pixma Pro-100 sits under the Canon Pixma Pro-10 and Canon Pixma Pro-1 in the company's A3+ (13 x 19 inches) photo printer hierarchy...
Good Excellent colour and mono prints, Relatively fast, Substantial build quality, Competitive price...
Bad Uninspiring quality on matt media, Comparatively high cost of ink, Dye, based inks less resilient...
Bottom line Although Canon's Pixma Pro-1 still offers the ultimate in A3+ (13 x 19 inches) print quality, we've been impressed at how close the Canon Pixma Pro-100 comes to matching the performance of its considerably pricier sibling. Despite being around 30% lighte...
90%
photoreview.com.au
Updated:
2016-12-27 19:41:12
When you take into account the built-in support for ICC profiles, it's arguably the most sophisticated dye ink printer of its type on the market.This printer is best used with glossy and semi-gloss papers but its ink cartridges are small and relatively co...
Bottom line If you're in the market for an A3+ desktop printer, the PIXMA PRO-100S is an excellent performer and certainly worth a look. When you take into account the built-in support for ICC profiles, it's arguably the most sophisticated dye ink printer of its type...
88%
digitalcameraworld.com
Updated:
2015-09-10 11:07:10
Go large with your photo printing, right on your own desktop. We test 
six leading models to find the best A3 and A3+ printers for photographers.Regular A4 photo printers are compact and convenient but, if you want a picture to frame and hang on the wall...
80%
computershopper.com
Updated:
2015-09-10 11:07:10
Assuming a maximum 13x19-inch print size suits your fancy, you might consider the Canon Pixma Pro-100 . At $499.99, it doesn't cost much more than a good wide-carriage general-purpose printer. It uses eight ink cartridges, including three monochrome cartr...
Good Superb photo quality, Support for oversize stock, Dye inks for vibrant colors and deep blacks, Gray ink enhances shadow detail and monochrome images, Support for wireless connectivity and disc printing...
Bad Dyebased inks are less faderesistant than pigment ones, No LCD...
Bottom line This 13x19-inch wide-carriage model uses eight inks for vibrant colors and deep blacks. Just know that, if fade resistance is a key concern, this is a dye, not pigment, printer. Read More…...
80%
digitalcameraworld.com
Updated:
2015-09-10 11:07:10
A3 photo printers let you print lab-quality images at home. But, with prices ranging considerably, you want to be sure that you get the right one. We've tested six of the best A3 photo printers priced between £230 and £650 to help you make your choice. He...
80%
pcworld.com_techhive.com
Updated:
2015-09-10 11:07:10
The Canon Pixma Pro-10 is a printer aimed at professionals and dedicated enthusiasts who value beautiful photographic prints and want to make them themselves. Sending your prints out to a pro lab will probably cost less and give you more options (like ver...
Good Outstanding print quality with pigment inks, Bundled Print Studio Pro software's Pro Mode makes expert color management easier than ever, WiFi, ethernet, and USB connectivity...
Bad Initial software installation process can be confusing, Print Studio Pro printing app doesn't work with Aperture...
90%
macworld.com
Updated:
2015-09-10 11:07:10
The Canon Pixma Pro-10 is a printer aimed at professionals and dedicated enthusiasts who value beautiful photographic prints and want to make them themselves. Sending your prints out to a pro lab will probably cost less and give you more options (like ver...
Good Outstanding print quality with pigment inks, Bundled Print Studio Pro software's Pro Mode makes expert color management easier than ever, WiFi, ethernet, and USB connectivity...
Bad Initial software installation process can be confusing, Print Studio Pro printing app doesn't work with Aperture...
Bottom line The choice is not an easy one. The Pixma Pro-10 costs more than the Pixma Pro-100 initially, and will continue to cost more with each print you make. And in most of my test prints, I found it hard to tell the difference between the Pro-10's prints and th...
90%
photographyblog.com
Updated:
2015-09-10 11:07:10
Canon’s Pixma Pro9000 Mark II printer has been a popular choice for photographers that want to print with dye inks (rather than pigments) with rich color and good print life. As part of the line of updates to their desktop printer line up, Canon has r...
0%
pcmag.com
Updated:
2015-09-10 11:07:10
The Canon Pixma PRO-100$249.99 at Dell may be the new junior model in Canon's professional photo inkjet line, but as such it can still output gallery-quality prints at sizes up to 13 by 19 inches. It's a good choice for an amateur photographer who's looki...
Good Moderately priced for a near-dedicated photo printer. Outputs gallery-worthy photos. Reasonably fast.
Bad Some color issues, mostly in graphics...
Bottom line The Canon Pixma PRO-100 may be at the low end of near-dedicated photo printers geared to photo enthusiasts, but it still produces photos worthy of hanging in a gallery...
80%
printercomparison.com
Updated:
2015-09-10 11:07:10
£359.99 PixmaniaOverviewCanon expanded their Pixma Pro line of professional photography printers with the addition of two new models, the Pixma Pro-10 and the Pixma Pro-100, in the fall of 2012.The new 13-inch printers joined the Pixma Pro-1 announced at...
Good Crisp and clean photographs, Color clarity is wonderful, WiFi enabled...
Bad Bulky, My Image Garden, Matte paper prints lacking...
80%
camerastuffreview.com
Updated:
2015-09-10 11:07:10
The Canon PIXMA PRO-100 is not the successor to the Canon PIXMA 9000 MK2, but it does supplement the Canon printer program. This makes for a very comprehensive A3 printer program of Canon with which you can choose between printers that use dye ink and pig...
77%
imaging-resource.com
Updated:
2015-09-10 11:07:10
Review Date: October 2012 Canon shipped both the Pro-10 pigment and Pro-100 dye printers to us for review. These are the second generation of Pro printers after last year's Pro-1 introduced the line. We decided to start with the Pro-100 because we rem...
Bottom line With the Pro-100, Canon has expanded its Pro printer lineup by cross-breeding the Pro-1 and the Pro9000 Mark II. From the Pro-1 we get the improved media handling and CD/DVD printing as well as a three-ink black and white printing option, although not...
0%
Brand Image Product code Product Stock Price from
Canon Pro-10S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi Canon Pro-10S photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
(show image)
9983B009 Pro-10S 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi Canon PIXMA iP8750 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
(show image)
8746B006 iP8750 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iX6850 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi Canon PIXMA iX6850 photo printer Inkjet 9600 x 2400 DPI A3+ (330 x 483 mm) Wi-Fi
(show image)
8747B006 iX6850 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm) Canon PIXMA PRO-1 photo printer Inkjet 4800 x 2400 DPI A3+ (330 x 483 mm)
(show image)
4786B009 PRO-1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)