Fujitsu logo

Fujitsu CELSIUS M730 Intel Xeon E5 v3 E5-1603V3 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K420 Windows 8.1 Pro Midi Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135095
Info modified on:
10 Aug 2024, 07:19:31
Long product name Fujitsu CELSIUS M730 Intel Xeon E5 v3 E5-1603V3 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K420 Windows 8.1 Pro Midi Tower Workstation Black:

CELSIUS M730, Intel Xeon E5-1603 (4C, 2.8 GHz, 10 MB), 8GB (1x 8 GB) DDR3 ECC 1866MHz RAM, 500GB SATA III 7200 rpm 3.5" HDD, USB 3.0, NVIDIA Quadro K420, Windows 8.1 Pro 64-bit

Fujitsu CELSIUS M730 Intel Xeon E5 v3 E5-1603V3 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K420 Windows 8.1 Pro Midi Tower Workstation Black:

If you're looking for reliable performance when using demanding applications, the FUJITSU CELSIUS M730 single-processor workstation meets your needs. It can be individually configured, helping you to enhance your productivity. It features best-in-class noise emissions of only 20 dB for a quiet and efficient working environment. Comprehensive ISV certifications ensure your applications run smoothly. Finally, the convenient cold plug access at front simplifies subsequent expansion.

Short summary description Fujitsu CELSIUS M730 Intel Xeon E5 v3 E5-1603V3 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K420 Windows 8.1 Pro Midi Tower Workstation Black:

Fujitsu CELSIUS M730, 2.8 GHz, Intel Xeon E5 v3, E5-1603V3, 8 GB, 500 GB, Windows 8.1 Pro

Long summary description Fujitsu CELSIUS M730 Intel Xeon E5 v3 E5-1603V3 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K420 Windows 8.1 Pro Midi Tower Workstation Black:

Fujitsu CELSIUS M730. Processor frequency: 2.8 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1603V3. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® Quadro® K420. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: Workstation. Weight: 18 kg. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.