location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS M730 Intel® Xeon® E5 Family E5-1620V2 4 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® K600 Windows 8 Pro Midi Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CELSIUS M730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CELM01006
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 08:07:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELSIUS M730 Intel® Xeon® E5 Family E5-1620V2 4 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® K600 Windows 8 Pro Midi Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black
  • - Intel® Xeon® E5 Family E5-1620V2 3.7 GHz
  • - 4 GB DDR3-SDRAM 1866 MHz 1 x 4 GB
  • - 300 GB HDD
  • - NVIDIA® Quadro® K600 1.02 TB
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8 Pro 64-bit
Long product name Fujitsu CELSIUS M730 Intel® Xeon® E5 Family E5-1620V2 4 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® K600 Windows 8 Pro Midi Tower Workstation Black :
The long product name of Fujitsu CELSIUS M730 Intel® Xeon® E5 Family E5-1620V2 4 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® K600 Windows 8 Pro Midi Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CELSIUS M730, Intel Xeon E5-1620v2 (4C, 3.70 GHz, 3.9 GHz Turbo, 10 MB), 4GB (1x 4 GB) DDR3 ECC 1866MHz RAM, 300GB SAS 15000 rpm 2.5" HDD, USB 3.0, NVIDIA Quadro K600, Windows 8 Pro 64-bit
More>>>
Fujitsu CELSIUS M730 Intel® Xeon® E5 Family E5-1620V2 4 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® K600 Windows 8 Pro Midi Tower Workstation Black:
The official description of Fujitsu CELSIUS M730 Intel® Xeon® E5 Family E5-1620V2 4 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® K600 Windows 8 Pro Midi Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you're looking for reliable performance when using demanding applications, the FUJITSU CELSIUS M730 single-processor workstation meets your needs. It can be individually configured, helping you to enhance your productivity. It features best-in-class noise emissions of only 20 dB for a quiet and efficient working environment. Comprehensive ISV certifications ensure your applications run smoothly. Finally, the convenient cold plug access at front simplifies subsequent expansion.

Short summary description Fujitsu CELSIUS M730 Intel® Xeon® E5 Family E5-1620V2 4 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® K600 Windows 8 Pro Midi Tower Workstation Black:
This short summary of the Fujitsu CELSIUS M730 Intel® Xeon® E5 Family E5-1620V2 4 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® K600 Windows 8 Pro Midi Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS M730, 3.7 GHz, Intel® Xeon® E5 Family, E5-1620V2, 4 GB, 300 GB, Windows 8 Pro

Long summary description Fujitsu CELSIUS M730 Intel® Xeon® E5 Family E5-1620V2 4 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® K600 Windows 8 Pro Midi Tower Workstation Black:
This is an auto-generated long summary of Fujitsu CELSIUS M730 Intel® Xeon® E5 Family E5-1620V2 4 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® K600 Windows 8 Pro Midi Tower Workstation Black based on the first three specs of the first five spec groups.

Fujitsu CELSIUS M730. Processor frequency: 3.7 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1620V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 300 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® Quadro® K600. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: Workstation. Weight: 18 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 Family
Processor model *
E5-1620V2
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
3.7 GHz
Processor socket
LGA 2011 (Socket R)
Processor cache
10 MB
Processor cache type
Smart Cache
Bus type
QPI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-1600 v2
Processor codename
Ivy Bridge EP
Thermal Design Power (TDP)
130 W
Tcase
70 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Number of processors installed
1
Maximum internal memory supported by processor
256 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
59.7 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
128 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
8x DIMM
Memory clock speed
1866 MHz
ECC
Yes
Memory channels
Quad-channel
Storage
Total storage capacity *
300 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
300 GB
HDD interface
Serial Attached SCSI (SAS)
HDD speed
15000 RPM
HDD size
2.5"
RAID support
Yes
RAID levels
0, 1, 10
Graphics
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® Quadro® K600
Discrete graphics card memory
1.02 TB
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
8
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
Yes
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
2
Expansion slots
PCI Express x4 (Gen 2.x) slots
1
PCI Express x4 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
2
PCI slots
2
Design
Chassis type *
Midi Tower
Water cooling system
No
Number of 3.5" bays
6
Number of 5.25" bays
2
Number of 2.5" bays
8
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® C602
Motherboard form factor
ATX
Compatible processor series
Intel® Xeon®
Performance
Audio system
Conexant CX20642
BIOS type
AMI
Product type *
Workstation
Software
Operating system installed *
Windows 8 Pro
Operating system architecture
64-bit
Pre-installed software
McAfee Multi Access Security, Microsoft Office
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
52.5 x 45.0 mm
Supported instruction sets
AVX
Scalability
1S
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
75779
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Compliance certificates
RoHS
Certification
GS, CE, FCC B, cCSAus, HCT, HCL entry, WHQL, WEEE
Weight & dimensions
Width *
186 mm
Depth *
481 mm
Height *
430 mm
Weight *
18 kg
Package width
397 mm
Package depth
597 mm
Package height
555 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Speakers supplied
Yes
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 06:49:04
Uk has collected 1 expert review for Fujitsu CELSIUS M730 Intel® Xeon® E5 Family E5-1620V2 4 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® K600 Windows 8 Pro Midi Tower Workstation Black and the rating is 84 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
84%