location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Strix 7.1 Headset Wired Head-band Gaming Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Strix 7.1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90YH0091-M8UA00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659913733
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Strix 7.1 Headset Wired Head-band Gaming Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Gaming Head-band Headset
  • - Wired USB connectivity
  • - Circumaural 20 - 20000 Hz 32 Ω
  • - Microphone type: Boom -40 dB
Long product name ASUS Strix 7.1 Headset Wired Head-band Gaming Black :
The long product name of ASUS Strix 7.1 Headset Wired Head-band Gaming Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20-20000Hz, 32Ohm, USB, 3m, 450g
More>>>
ASUS Strix 7.1 Headset Wired Head-band Gaming Black:
The official description of ASUS Strix 7.1 Headset Wired Head-band Gaming Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

True 7.1 gaming headset with 10 discrete neodymium-magnet drivers and a plug-and-play USB audio station
- True 7.1 surround sound: Lifelike, immersive audio with 10 neodymium magnets and volume controls for each channel;
- Plug-and-play USB audio station: Works as a USB sound card with handy in-game audio controls;
- Static and breathing lighting effects: Express your gaming style, even in the dark;
- 90% environmental noise cancellation: Clear in-game communication;
- Four game-audio spectrum profiles: Enjoy immersive audio fine-tuned for first-person shooter (FPS), racing, and action/role-playing games (RPG);
- 110mm protein leather cushions: Highly breathable material is perfect for long gaming sessions;
- Foldable ear cups: Travel-friendly design lets you game anywhere.

SHARPEN YOUR HEARING
Strix 7.1 is a superior true 7.1 surround gaming headset engineered with 10 powerful discrete neodymium-magnet drivers, full-size hexagonal ear cushions (130mm across at the widest point) and stylish static and breathing lighting effects. It is accompanied by a driver-free USB audio station that features loads of audio controls and sound effects. Strix 7.1 provides an unrivaled audio experience with punchy and immersive sound. Every gunshot and footstep is reproduced with accurate positioning and stunning clarity, bringing the battlefield to life.

GAME IMMERSED
True 7.1 surround sound via discrete neodymium magnets
Each ear cup of Strix 7.1 houses five discrete neodymium magnets to enable true 7.1-channel surround sound (or eight-channel surround sound). Together with the optimized position of each driver and precise chamber mechanics, Strix 7.1 delivers realistic surround sound that makes every gamer feel the excitement of being right in the center of the game.

Perfect for music listening
When listening to music or enjoying other 2-channel content such as YouTube videos, switch to stereo mode for an optimal audio experience. This fine-tuned stereo mode uses multiple discrete speaker drivers to deliver sound that is more lifelike and immersive than any dedicated stereo headset on the market.

Regardless of whether your favorite game features 7.1, 5.1, or stereo audio, Strix 7.1 will reproduce it in the most optimal, natural way. With just a click of the 7.1/stereo mode toggle switch on the audio station, you can easily change between surround and stereo audio.

GAME BY INTUITION
Plug-and-play USB audio station
Hold total control in your hand with the Strix 7.1 USB plug-and-play audio station, which works as a USB sound card and includes effective environmental noise cancellation (ENC) technology, brilliant game-audio spectrum profiles and a headphone amplifier. Its dedicated, switch-operated speaker output jack lets you easily switch audio output from headset to speakers without unplugging your headset. Only the strongest survive, so your gaming gear must become an extension of your very being – Strix 7.1 gets everything done for perfect in-game audio immediately.

Static and breathing lighting effects
Express your gaming style with Strix 7.1 and its owl eyes that even light up in the dark. Choose between static or breathing lighting with a simple click of a button on the audio station.

Dedicated volume controls for each channel and microphone
Different games may use various recording methods, so the balance of each channel might be affected and need to be adjusted. Strix 7.1 provides dedicated volume controls for each surround channel, so gamers can fine-tune the balance without hassles.

Four game-audio spectrum profiles
With the profile settings, you can enable the best aural performance for a variety of genres, including first-person shooter (FPS), racing and action/role-playing games (RPGs). Choose the suitable game-audio profile to boost critical audio details instantly. Aggressive wheel-drift effects put you right in the middle of the race track, and enhanced footsteps and gunfire sounds mean you'll pinpoint enemies more quickly and with exceptional precision!

Hearing is Believing
Put on your headset and choose one of the modes below to experience Strix 7.1's game-audio spectrum profiles for yourself.

Filters out more than 90% of environmental noise
Strix 7.1 USB audio station features a built-in microphone that actively detects and counters more than 90%1 of environmental noise , such as mechanical keyboard tapping and speech, so your allies aren't distracted in chat by noises occurring around you.

GAME IN COMFORT
Large protein leather ear cushions and optimal clamping force
Strix 7.1 is cushioned with ultra-soft, full-size memory foam (130mm across at the widest point) and highly breathable protein leather, generating greater comfort over prolonged sessions with no ear fatigue. Additionally, the headband employs an optimized clamping force based on lab testing using a wide range of head types to further improve wearing comfort.

GAME EVERYWHERE
Travel-friendly foldable design
The foldable design allows ear cups to lay flat, ideal for packing and bringing to a LAN party or tournament. The detachable microphone boom is perfect for easy removal, travel and storage.

UNLEASH YOUR GAMING INSTINCTS
Taken from the ancient Roman and Greek word for owl, Strix means the keenest hearing and sharpest eyesight. Strix means feeling your environment so that you detect and react to the slightest movement. Strix means survival on the very edge of instinct. Strix is in your blood, as it is in ours.

Short summary description ASUS Strix 7.1 Headset Wired Head-band Gaming Black:
This short summary of the ASUS Strix 7.1 Headset Wired Head-band Gaming Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Strix 7.1, Wired, Gaming, 20 - 20000 Hz, 450 g, Headset, Black

Long summary description ASUS Strix 7.1 Headset Wired Head-band Gaming Black:
This is an auto-generated long summary of ASUS Strix 7.1 Headset Wired Head-band Gaming Black based on the first three specs of the first five spec groups.

ASUS Strix 7.1. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 1.5 m. Weight: 450 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black
Foldable
Yes
Cable length
1.5 m
Plug and Play
Yes
Compatible products
PC Mac
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Headphones
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Magnet type
Neodymium
Driver unit
4 cm
Microphone
Microphone type *
Boom
Microphone frequency
50 - 16000 Hz
Microphone sensitivity
-40 dB
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Microphone mute
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Subwoofer
Subwoofer driver diameter
4 cm
Weight & dimensions
Weight
450 g
Packaging content
Quick start guide
Yes
Cables included
USB
Quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 09:08:31
Uk has collected 1 expert review for ASUS Strix 7.1 Headset Wired Head-band Gaming Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)