Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Material: Aluminium
- - Product colour: Black
- - 331 g
Long product name RAM Mounts Double Ball Drill-Down Mount with Diamond Plate
:
RAM Double Ball Drill-Down Mount with Diamond Plate
The long product name of RAM Mounts Double Ball Drill-Down Mount with Diamond Plate. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
RAM Double Ball Drill-Down Mount with Diamond Plate
More>>>
Short summary description RAM Mounts Double Ball Drill-Down Mount with Diamond Plate:
This short summary of the RAM Mounts Double Ball Drill-Down Mount with Diamond Plate data-sheet is auto-generated and uses the product title and the first six key specs.
RAM Mounts Double Ball Drill-Down Mount with Diamond Plate, Aluminium, Black
Long summary description RAM Mounts Double Ball Drill-Down Mount with Diamond Plate:
This is an auto-generated long summary of RAM Mounts Double Ball Drill-Down Mount with Diamond Plate based on the first three specs of the first five spec groups.
RAM Mounts Double Ball Drill-Down Mount with Diamond Plate. Material: Aluminium, Product colour: Black