location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-853U-RP NAS/storage server Rack (2U) Intel® Celeron® 4 GB DDR3L QNAP Turbo System Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-853U-RP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-853U-RP show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 19:05:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-853U-RP NAS/storage server Rack (2U) Intel® Celeron® 4 GB DDR3L QNAP Turbo System Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Rack (2U) Black, Grey
  • - QNAP Turbo System 4.1
  • - Number of storage drives supported: 8 HDD & SSD
  • - Intel® Celeron® 2 GHz
  • - 4 DDR3L Memory slots: 2
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN 250 W
Long product name QNAP TS-853U-RP NAS/storage server Rack (2U) Intel® Celeron® 4 GB DDR3L QNAP Turbo System Black, Grey :
The long product name of QNAP TS-853U-RP NAS/storage server Rack (2U) Intel® Celeron® 4 GB DDR3L QNAP Turbo System Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x 3.5" / 2.5" SATA HDD / SSD, Intel Celeron 2.0GHz (4-Core), 4GB DDR3L RAM, w/o HDD, 4 x GbE LAN RJ-45, 1 x HDMI, 1 x Console, 2U, Redundant PS
More>>>
QNAP TS-853U-RP NAS/storage server Rack (2U) Intel® Celeron® 4 GB DDR3L QNAP Turbo System Black, Grey:
The official description of QNAP TS-853U-RP NAS/storage server Rack (2U) Intel® Celeron® 4 GB DDR3L QNAP Turbo System Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TS-853U-RP, featuring the easy-to-use QTS operating system, is a powerful, reliable, secure and scalable NAS solution designed for mission-intensive business applications and to meet fast growing data storage needs. The TS-853U-RP supports SATA 6Gb/s drives and delivers high performance with persistent throughput, providing a comprehensive storage solution for SMBs to build a reliable private cloud.

- Hot-swappable redundant power supplies to ensure maximum system uptime
- Manage, share, and back up business data with Real-time Remote Replication (RTRR)
- Expand the total raw storage capacity up to 160 TB with the economical UX-1200U-RP QNAP expansion enclosure
- NAS and iSCSI-SAN unified storage solution for server virtualization
- Supports VMware, Citrix, and Microsoft Hyper-V and advanced virtualization features
- Enhanced data security with high-performance AES 256-bit encryption and anti-virus
- Use the TS-853U-RP as a PC with exclusive QvPC Technology
- Run multiple Windows/Linux/Android-based virtual machines with the Virtualization Station
- Transcode Full HD videos on-the-fly or offline with QNAP’s unique transcoding technology

Short summary description QNAP TS-853U-RP NAS/storage server Rack (2U) Intel® Celeron® 4 GB DDR3L QNAP Turbo System Black, Grey:
This short summary of the QNAP TS-853U-RP NAS/storage server Rack (2U) Intel® Celeron® 4 GB DDR3L QNAP Turbo System Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-853U-RP, NAS, Rack (2U), Intel® Celeron®, 4 GB, DDR3L, QNAP Turbo System

Long summary description QNAP TS-853U-RP NAS/storage server Rack (2U) Intel® Celeron® 4 GB DDR3L QNAP Turbo System Black, Grey:
This is an auto-generated long summary of QNAP TS-853U-RP NAS/storage server Rack (2U) Intel® Celeron® 4 GB DDR3L QNAP Turbo System Black, Grey based on the first three specs of the first five spec groups.

QNAP TS-853U-RP. Type: NAS. Chassis type: Rack (2U). Device class: Small & Medium Business. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3L. Operating system installed: QNAP Turbo System

Storage
Storage drive interface *
Serial ATA II, Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 10+S, 5+S, 1, 6, 5, 6+S, 10
Hot-swap drive bays
Yes
Supported file systems
ext3, ext4, FAT32, HFS+, NTFS
Storage drives installed *
No
Number of storage drives supported *
8
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Processor
Processor family *
Intel® Celeron®
Processor frequency *
2 GHz
Processor cores
4
Memory
Internal memory *
4 GB
Internal memory type
DDR3L
Maximum RAM supported
8 GB
Memory slots
2
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), Wi-Fi 4 (802.11n)
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Link aggregation
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
4
Design
Chassis type *
Rack (2U)
Cooling type *
Active
Product colour
Black, Grey
Housing material
Metal
Number of fans
2 fan(s)
Fan diameter
7 cm
Drive bay locking
Yes
LED indicators
HDD, LAN, Status, USB
Built-in display
No
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Noise level
36.8 dB
Built-in optical drive
No
Performance
Card reader integrated
No
Management protocols
SNMP v2 & v3
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
128-bit AES, 256-bit AES, FIPS 140-2, HTTPS, MSCHAPv2, SSH, SSL/TLS
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Built-in UPnP AV media server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome
System log
Yes
Hot spare
Yes
Password authentication
Yes
S.M.A.R.T. support
Yes
Share folder
CIFS/SMB
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.1
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 8, Windows 8 x64, Windows XP Professional, Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
250 W
Number of power supply units
1
Redundant power supply (RPS) support
Yes
Power consumption (typical)
98.53 W
Power consumption (sleep)
43.09 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Weight & dimensions
Width *
482 mm
Depth *
534 mm
Height *
89 mm
Weight
11 kg
Package weight
19.3 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
56
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Power management
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)