QNAP logo

QNAP TS-1253U-RP NAS/storage server Rack (2U) Intel® Celeron® 4 GB DDR3L QNAP Turbo System White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81250
Info modified on:
21 Feb 2024, 21:32:38
Long product name QNAP TS-1253U-RP NAS/storage server Rack (2U) Intel® Celeron® 4 GB DDR3L QNAP Turbo System White:

Intel Celeron (2/2.41 GHz), 4GB DDR3L, 512MB Flash, LAN, 4 x USB 3.0, 1 x HDMI, 4 x RJ45, 7 cm fan, 2U, 16.14kg

QNAP TS-1253U-RP NAS/storage server Rack (2U) Intel® Celeron® 4 GB DDR3L QNAP Turbo System White:

Powerful, reliable and scalable NAS equipped with redundant power supplies for SMBs

The TS-1253U-RP, featuring the easy-to-use QTS operating system, is a powerful, reliable, secure and scalable NAS solution designed for mission-intensive business applications and to meet fast growing data storage needs. The TS-1253U-RP supports SATA 6Gb/s drives and delivers high performance with persistent throughput, providing a comprehensive storage solution for SMBs to build a reliable private cloud.

- Hot-swappable redundant power supplies to ensure maximum system uptime
- Manage, share, and back up business data with Real-time Remote Replication (RTRR)
- NAS and iSCSI-SAN(IP-SAN) unified storage solution for server virtualization
- Supports VMware®, Citrix®, and Microsoft® Hyper-V and advanced virtualization features
- Enhanced data security with high-performance AES 256-bit encryption and anti-virus
- Use the TS-1253U-RP as a PC with exclusive QvPC Technology
- Run multiple Windows/Linux/Android-based virtual machines with the Virtualization Station

Energy-saving yet powerful quad-core processor

Powered by a cutting-edge 22nm quad-core Intel® Celeron® 2.0GHz processor with 4GB energy-efficient DDR3L RAM (upgradable to 8GB), coupled with the support of SATA 6Gb/s, 4 Gigabit LAN ports and HDMI output, the TS-1253U-RP is a powerful NAS that delivers up to 423 MB/s throughput. The TS-1253U-RP can also automatically increase the processor's clock rate from 2.0GHz to 2.42GHz when needed for CPU-intensive tasks. The TS-1253U-RP’s fast encryption and decryption performance provides transfer speeds of up to 271 MB/s with AES 256-bit volume encryption, boosting system performance & security while ensuring the safety of sensitive business data stored in the TS-1253U-RP.

Economical storage expansion with scale-up solution

The TS-1253U-RP offers a high performance yet affordable storage solution to fulfill the needs of businesses in archiving rapidly growing data & large files. The TS-1253U-RP supports capacity expansion by connecting a QNAP expansion enclosure. With the QNAP scale-up solution, the raw storage capacity can be expanded on demand, making the TS-1253U-RP an ideal file center with a large storage capacity for business data.

QTS - Simple and efficient

Thanks to the intuitive user interface of QTS, system operations of the TS-1253U-RP are smooth and handy. Its intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.

Qsirch – A smarter, faster way to search

Quickly and easily find documents, photos, videos, and music with Qsirch, QNAP’s new built-in NAS search application lets you find what you need by real-time, natural search. Simply type in as much as you know about what you are trying to find, including bits of the file name or even words/phrases in the document, and Qsirch will display a list of matches, complete with thumbnails, as you type. Qsirch even remembers your search history so you can quickly navigate to files you’ve previously searched for. Qsirch is a huge productivity boost – it greatly reduces the amount of time spent looking for files on the NAS so you can focus on other tasks.

SSD cache acceleration

The TS-1253U-RP supports SSD caching which can greatly boost the IOPS performance of storage volumes. It is perfect for improving the overall workflow of IOPS-demanding applications such as virtualization.

High reliability design ensuring business continuity

The business-ready TS-1253U-RP is designed to provide 24/7 operations and services. The support for comprehensive RAID configurations and hot-swapping allow for replacing hard drives without service interruption. QNAP’s advanced RAID recovery technology also helps if any healthy drives are removed from a degraded RAID volume by mistake. The system can be recovered by reinserting the wrongly removed hard drives so the data can still be accessible. The TS-1253U-RP delivers high reliability and efficiency with 4 LAN support for multiple port-trunking modes including fail-over support. The TS-1253U-RP also features a hot-swappable redundant power supply to ensure maximum system uptime.

Cross-platform file sharing, centralized data storage

The TS-1253U-RP supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows, Mac, Linux/UNIX networks. Data, logs and ISO images of CDs and DVDs can be centrally stored on the TS-1253U-RP and protected by an integrated antivirus solution. The Windows AD and LDAP services enable system administrators to configure user permissions by using an existing Windows AD server, LDAP server or built-in LDAP service. The TS-1253U-RP supports SAMBA v4 and can act as a Windows domain controller to manage privilege settings.

Well-rounded backup solutions to secure data

QNAP NetBak Replicator supports real-time and scheduled data backup on Windows including Outlook email archiving. Apple Time Machine is also supported to provide Mac OS X users with a solution to effortlessly back up data to the TS-1253U-RP. A wide range of third-party backup software such as Acronis® True Image and Symantec® Backup Exec are also supported.

File synchronization across multiple devices

The Qsync utility turns your TS-1253U-RP into a safe data center for file synchronization with a large storage capacity. Any file uploaded to the TS-1253U-RP will be made available for all linked devices, such as computers, laptops or mobile devices. Qsync is especially useful for frequent travelers to manage files and always have the most updated files on different devices. Qsync provides multiple ways of file synchronization and group file sharing, greatly enhancing the flexibility of collaboration.

Disaster recovery solutions brings peace of mind

The TS-1253U-RP offers various data recovery options. RTRR (Real-Time Remote Replication) supports real time or scheduled data backup to a remote Turbo NAS or FTP server and synchronizes files to a remote folder from a local folder with better backup efficiency and reduced backup time. The TS-1253U-RP also supports rsync protocol to back up data to another remote server on a scheduled basis. Data can also be backed up to and restored from a range of cloud storage services, including Amazon® S3, Amazon Glacier, Microsoft® Azure, ElephantDrive®, Dropbox® and Google Cloud Storage.

Monitor and manage multiple NAS with Q'center

Q'center turns your TS-1253U-RP into a central management system to manage multiple Turbo NAS units. After installing Q'center in the QTS App Center, you can use the TS-1253U-RP to centrally manage multi-site Turbo NAS for monitoring system logs, managing firmware updates and maintenance; and enjoy major benefits including ease-of-use, cost-efficiency, convenience and flexibility. Managing multiple Turbo NAS becomes so easy and efficient with Q'center.

Comprehensive security options

In open network environments, business data may be exposed in a potential hack. The TS-1253U-RP provides numerous security options, such as encrypted access, IP blocking, and more. IT administrators can also control the access rights of each user to different folders, preventing unauthorized access to important files. The TS-1253U-RP is validated with military-level FIPS 140-2 AES 256-bit encryption, preventing sensitive business data from unauthorized access and breach even if the hard drives or the entire system were stolen.

Storage for comprehensive virtualization applications

The TS-1253U-RP supports VMware® and Citrix®, and is compatible with Microsoft® Hyper-V™ and Windows Server 2012, benefiting flexible deployment and management in the virtualization environments. The TS-1253U-RP supports VMware VAAI and Microsoft ODX to increase performance by offloading server loading for ESXi server and Hyper-V respectively, and supports QNAP vSphere Client plug-in and QNAP SMI-S provider with enhanced operational efficiency and management in virtualization applications.

Run additional operating systems on the TS-1253U-RP

With the support for Intel® Virtualization Technology (VT-x), the TS-1253U-RP can operate the Virtualization Station, transforming the TS-1253U-RP into a 2-in-a-box NAS that can function as an all-in-one NAS and a virtualization platform that supports multiple operating systems, fast virtual machine (VM) creation, VM import/export, snapshot, and enables desktop operations on web browsers. With the easy-to-use interface, you can centrally manage all of the VMs created on the TS-1253U-RP with minimal effort. You can also download VMs on demand from online VM markets and import them to the TS-1253U-RP without any complex procedures.

Comprehensive surveillance solution providing 24/7 security

Surveillance Station is professional network surveillance Video Management System (VMS) that offers a user-friendly management interface, over 2,700 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video & audio recording and playback with a wide range of customizable settings. You can also install the Vmobile mobile app on your iOS® or Android™ devices to manage the monitored channels anytime and anywhere to safeguard your office environment, or install the Vcam mobile app to turn your device into a network camera to instantly record to your TS-1253U-RP. The TS-1253U-RP offers 2 free IP camera channels and you can expand up to 40 channels by purchasing additional licenses.

Signage Station - Creatively present your animated content and ads

With the Signage Station, it is easy to create content for a wide range of materials such as menu boards, advertisements, posters, and business profiles. The Signage Station is a great tool to invigorate your advertisements or animated materials for promoting your services, and to update contents in a timely manner. The iArtist Lite application, with intuitive editing tools, helps you create these signs with simple drag & drop tools. Your creativity can now travel around the world with a few simple steps to instantly get published, revised, and shared.

Install-on-demand apps to extend NAS functionality

The TS-1253U-RP has a built-in App Center that provides various install-on-demand apps developed by QNAP and third-party developers, including tools for backup/sync, business, content management, communications, download, entertainment, and much more. It is also a centralized location for managing & updating installed apps. In addition, QNAP’s development platform embraces the open-source spirit to enable developers to create their own apps, adding potentially limitless potential for the TS-1253U-RP.

Energy-saving

The TS-1253U-RP utilizes a 22nm CPU and DDR3L RAM which feature low voltage requirements and low power consumption whilst maintaining high performance in system operations. Other eco-friendly designs include scheduled power on/off, hard disk standby mode, and Wake on LAN.

Additional SMB-ready features

The TS-1253U-RP supports various business applications as an all-in-one Turbo NAS with cost-efficiency.

Short summary description QNAP TS-1253U-RP NAS/storage server Rack (2U) Intel® Celeron® 4 GB DDR3L QNAP Turbo System White:

QNAP TS-1253U-RP, NAS, Rack (2U), Intel® Celeron®, 4 GB, DDR3L, QNAP Turbo System

Long summary description QNAP TS-1253U-RP NAS/storage server Rack (2U) Intel® Celeron® 4 GB DDR3L QNAP Turbo System White:

QNAP TS-1253U-RP. Type: NAS. Chassis type: Rack (2U). Device class: Small & Medium Business. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3L. Operating system installed: QNAP Turbo System

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.