location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX495
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0013C009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292041316
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, PIXMA Cloud Link
  • - USB port Wi-Fi
  • - 5.9 kg
Warranty: 2 years
Long product name Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi :
The long product name of Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MX495 - Wi-Fi, Print, Copy, Scan, Fax, Cloud, 4800x1200dpi, Super G3 / Colour, LCD, 5.9kg
More>>>
Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi:
The official description of Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share versatile functionality at home
Enjoy cost effective, everyday functionality at home with PIXMA MX495, which allows easy wireless sharing of print, copy, scan and fax functions between multiple devices and features a stylish, ultra-small, space saving footprint that fits easily into any environment.

Fast high quality printing
Experience fast high quality printing at 8.8 ipm (mono) and 4.4 ipm (colour), with up to 4800 dpi resolution and great levels of detail.

Seamless connection with smart devices
Print from and scan seamlessly to smartphones and tablets with full Apple iOS and Android device support, which includes Apple AirPrint™ for easy wireless printing from an iPhone®, iPad® or iPod Touch® without an additional app.

Get the free and easy app
Download Canon’s PIXMA/MAXIFY Printing Solutions app for quick and easy wireless printing from smartphones and tablets. You can even print from, and scan to smart devices over a Wi-Fi® network – without connecting to a PC or installing a driver.

Mobile printing
Print directly from mobile devices without joining a secure Wi-Fi® network thanks to Access Point Mode or print from virtually anywhere with Google Cloud Print™ support.

Connect with cloud services using PIXMA Cloud link
Go direct to the cloud with PIXMA Cloud Link, which lets you print photos in seconds from Facebook, twitter and online albums; print from and scan to popular cloud services like Google Drive™, OneDrive and Dropbox; and attach and send scanned files/images directly via email - all without using a PC.

Print more for less with optional XL cartridges
Relax and save with optional XL cartridges, which deliver significantly more pages, last longer between ink replacements – an ideal time saver if you print frequently - and can deliver up to 30% cost savings per page compared to their standard equivalents.

Quick multipage scan, copy and fax with 20 sheet ADF
Be more productive thanks to a fully-integrated 20-sheet Automatic Document Feeder that makes scanning, copying or faxing of large documents quick and easy.

Short summary description Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MX495, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MX495. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
8.8 ipm
Print speed (ISO/IEC 24734) colour
4.4 ipm
Copying
Duplex copying *
No
Copying *
Colour copying
Time to first copy (colour, normal)
28 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Duplex faxing
No
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Modem speed
33.6 Kbit/s
Fax memory
50 pages
Features
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Input & output capacity
Total input capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Photo paper sizes (imperial)
10x15"
Borderless printing media sizes
10x15, A4
Paper handling
Paper tray media weight
64 - 105 g/m²
Recommended media weight
64 - 105, 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print, PIXMA Cloud Link
Performance
Sound pressure level (printing)
44.5 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (copying)
7 W
Power consumption (standby)
0.9 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Minimum storage drive space
3072 MB
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
435 mm
Depth
295 mm
Height
189 mm
Weight
5.9 kg
Packaging content
Drivers included
Yes
Bundled software
MP Driver, Quick Menu, My Image Garden,
Other features
Downloadable software
Easy-WebPrint EX
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:00:51
Uk has collected 32 expert reviews for Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-03-01 07:00:51
You can print or scan with a tablet or smartphone: here we're using AndroidDespite the cheap price and compact design, the MX495 is reasonably satisfying. When not in use, the ADF's input tray can fold shut to keep dust out. In the base there's a 100-sh...
Bottom line The MX495 isn't perfect, but it's great if you're setting up a home office on a budget...
0%
trustedreviews.com
Updated:
2017-03-01 07:00:51
What is the Canon PIXMA MX495? The average price of an inkjet all-in-one costs around £100, but for less than half that you can pick up a Canon PIXMA MX495. This entry-level home-office printer has a surprisingly broad feature set, including full wireless...
Good Large, easy-clean button pad, Comprehensive software bundle, Low profile...
Bad Very noisy paper feed, Tri-colour cartridge can be wasteful, Slow colour print...
Bottom line Although The Canon PIXMA MX495 has some issues, particularly its slow colour print and very noisy paper feed, you get a lot of printer for your £44. With an ADF, full fax, a compact design and, above all, excellent print quality, this all-in-one should be...
90%
digitalversus.com
Updated:
2017-03-01 07:00:51
We expect a printer to offer an ergonomic design and therefore comfortable and efficient use. With the Pixma MX495, we found the complete opposite, owing to some thoroughly outdated technology. The screen has but a handful of rows of pixels, and the third...
Good Value for money, Document and photo print quality, Allinone, Photocopy quality...
Bad Extremely slow photo print speed, Flimsy buildquality, Outdated design, Higher than average cost per page...
Bottom line With the MX495, Canon cut straight to the chase: there was no messing around trying to provide decent print speed and ease of use. Instead Canon pursued print quality at all cost, but, unfortunately for the manufacturer, our reviews take a lot more than t...
60%
pocket-lint.com
Updated:
2017-03-01 07:00:51
There’s a growing range of printers and all-in-ones for budget or casual users, and Canon has always had a healthy selection of models that won’t break the bank. It’s newest range includes the MP495 - retailing for £79, it’s currently available from a...
Good Good quality document output, nicely designed, built-in wireless...
Bad Photo prints and scans are quite poor, limited connectivity...
Bottom line The MP495 is a available for a very reasonable price and provided document printing is more important that high-quality photo output, is a nice choice for the budget-conscious consumer...
70%
gadgetspeak.com
Updated:
2017-03-01 07:00:51
With a pile of paper, various images and electronic documents all ready and waiting, it is time to test a new multifunction device. This time the manufacturer is Canon...
80%
itreviews.com
Updated:
2017-03-01 07:00:51
The new Canon PIXMA MP495 is a very smart-looking machine in what is increasingly becoming the chic shade of the moment - shiny piano black. It's a very compact all-in-one offering print, copy and scan functions, and weighing in at a not inconsiderabl...
Bottom line Although this is one of the cheapest multifunction printers on the market, offering good print speeds, satisfactory print quality and the bonus of Wi-Fi connectivity, the absence of a decent LCD screen, PictBridge port or memory card slots makes it har...
0%
gadgetspeak.com
Updated:
2017-03-01 07:00:51
A squat black box, this will be unlikely to pass the lounge police – unless they are goth – but it can be used wirelessly, however for those with no fashion taste – like me – I am only interested in quality of printing, copying and scanning...
84%
computeractive.co.uk
Updated:
2017-03-01 07:00:51
The all-black, slightly rounded, glossy case of the Canon Pixma MP495 is neat and functional and the combined printer/scanner is surprisingly compact overall.The scanner takes up most of the top-surface and has extending hinges so it can scan pages fro...
Good Wireless connection; reasonably cheap to run; aboveaverage print quality; can scan from books...
Bad No photo card or Pictbridge sockets; fairly slow prints; no screen...
Bottom line A good entry-level device that is cheap to run, but lacks refinement...
60%
v3.co.uk
Updated:
2017-03-01 07:00:51
The all-black, slightly rounded, glossy case of the Canon Pixma MP495 is neat and functional and the combined printer/scanner is surprisingly compact overall.The scanner takes up most of the top-surface and has extending hinges so it can scan pages fro...
Good Wireless connection; reasonably cheap to run; above-average print quality; can scan from books...
Bad No photo card or Pictbridge sockets; fairly slow prints; no screen...
Bottom line A good entry-level device that is cheap to run, but lacks refinement Good points Wireless connection; reasonably cheap to run; above-average print quality; can scan from books Bad points No photo card or Pictbridge sockets; fairly slow prints; no scre...
60%
techradar.com
Updated:
2017-03-01 07:00:51
The word 'printer' seems too humble for most of the all-in-one devices currently on the market, which sprout full-colour LCD menu and photo preview screens, memory card slots aplenty and high-resolution scanners for photocopying.Some, like the Lexmark S40...
Good Wi-Fi connectivity is a bonus at the price, Dual cartridge system makes for simpler stocking of replacements, Very compact and fairly quiet in operation, Simple to use in both standalone and computer-connected or Wi-Fi print modes, All-black finish loo...
Bad No PictBridge port or card reader slots for direct printing, No LCD menu screen for advanced standalone print settings, Running costs with dual cartridge system can be expensive, Wi-Fi set-up can only be carried out via a connected computer rather than...
Bottom line Load Comments...
60%
techadvisor.co.uk
Updated:
2017-03-01 07:00:51
Product Code: 4499B008AA The Canon Pixma MP495 colour inkjet multifunction printers handles printing, copying, and scanning, and currently it costs just a little more than its cousin, the Canon Pixma MP280. The Canon Pixma MP495 adds wireless connect...
Bottom line Although its high black-ink costs will eventually negate your initial savings, that's only with heavy use — something the Canon Pixma MP495 isn't designed for. What it does deliver is outstanding output quality for the price. Jon L Jacobi and Melissa...
60%
trustedreviews.com
Updated:
2017-03-01 07:00:51
Entry-level all-in-one printers continue to drop in price and improve their feature sets. Canon's new PIXMA MP495 is the same price as its predecessor, the PIXMA MP490 , while now including wireless connection as standard. However, it does leave some th...
Good Good value, Decent speed, Not the cheapest running costs around...
Bad No memory card slot or PictBridge, Some quality niggles with image printing...
Bottom line Canon is fair minded enough to quote ISO speeds, in this case 8.8ppm for black and 5ppm for colour. Even these more realistic figures were difficult to match under test, though, mainly because the printer performed tests and preparation taking 15 seconds...
70%
goodgearguide.com.au
Updated:
2017-03-01 07:00:51
The Canon PIXMA MP495 is a budget inkjet multifunction printer that includes memory card slots and inbuilt 802.11n Wi-Fi networking. It's easy to set up and operate with or without a computer. Print quality is good but not spectacular for the price yo...
Good Cheap initial price, inbuilt 802.11n Wi-Fi...
Bad High ongoing consumable costs, single-character LED display can be frustrating...
Bottom line If your printing and scanning needs aren't very intensive, the Canon PIXMA MP495 has a low initial price and it has integrated Wi-Fi. Its reasonable print quality makes it a good choice for occasional use, but its inks are expensive...
65%
printercomparison.com
Updated:
2017-03-01 07:00:51
The Canon Pixma MP495 Wireless Photo All-in-One was one of eight new photo printers released this summer. Like all the new printers, the MP495 experienced the Pixma makeover; a compact, sleek black design with silver accents and featuring Canon's late...
Bottom line For $79.99, the Canon Pixma MP495 offers three functional devices, decent print speeds (for its class), a sleek design, wireless connectivity and a good selection of software. The MP495 could be a great fit for a family on a budget (aren't we all?) or...
60%
macworld.com
Updated:
2017-03-01 07:00:51
The Canon Pixma MP495 color inkjet multifunction printer handles printing, copying, and scanning, and currently it costs just $10 more than its cousin, the Canon Pixma MP280. The Pixma MP495 adds wireless connectivity for easier sharing, and ditches t...
Good Exceptional text and image output, Wireless connectivity...
Bad Black ink is expensive...
Bottom line Though its high black-ink costs will eventually negate your initial savings, that's only with heavy use—something the Canon Pixma MP495 isn't designed for. What it does deliver is outstanding output quality for the price. See more like this: printer...
50%
pcworld.com_techhive.com
Updated:
2017-03-01 07:00:51
Priced at $80 (as of September 3, 2010), the Canon Pixma MP495 color inkjet multifunction printer handles printing, copying, and scanning, and currently it costs just $10 more than its cousin, the Canon Pixma MP280. The Pixma MP495 adds wireless connec...
Good Exceptional text and image output, Low purchase price, Wireless connectivity...
Bad Black ink is expensive...
Bottom line This low-priced MFP offers high-class performance and even includes wireless, but supports only rudimentary paper handling. Shop for the Pixma MP495 MerchantPriceMerchant Rating $74.42 Learn More » 3 Reviews » $80.95 Learn More » 5 Reviews » $79.99...
50%
computershopper.com
Updated:
2017-03-01 07:00:51
How low can the prices of all-in-one (AIO) printers go—and, more important, are the cheapest ones even worth buying? One thing's for certain: Some incredible printers are available for less than $100, but even the best ones make you sacrifi...
Good Low purchase price, Excellent print quality, Compact design...
Bad Higher-than-average ink costs, No LCD screen, No flash-card slots, Low-capacity paper output tray, Limited envelope handling...
Bottom line For small or home offices that require quality over speed, this low-cost all-in-one can do the job. Note, though: Its ink costs are high, and it lacks an LCD screen...
72%
topnewreview.com
Updated:
2018-07-20 06:50:58
A do-it all printer/scanner for the homeManufacturers don't make money from basic inkjet printers these days. Plenty in ink, but not the actual printers. Piling on more features is one way manufacturers try to stop the price falling so low that they...
0%
Brand Image Product code Product Stock Price from
Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
0013C029 MX495 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
8750B008 MX535 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX475 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MX475 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
8749B009 MX475 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
6991B008 MX725 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
6991B009 MX725 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX925 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA MX925 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
6992B008 MX925 0.00
(excl. VAT)
0 (incl. VAT)