location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 429-AAQJ optical disc drive Internal DVD±RW Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
429-AAQJ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
429-AAQJ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063768349 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:00:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 429-AAQJ optical disc drive Internal DVD±RW Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Server DVD±RW Serial ATA
  • - Internal
  • - Black, Stainless steel
Long product name DELL 429-AAQJ optical disc drive Internal DVD±RW Black, Stainless steel :
The long product name of DELL 429-AAQJ optical disc drive Internal DVD±RW Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD+/-RW SATA Internal R630 CusKit
More>>>
DELL 429-AAQJ optical disc drive Internal DVD±RW Black, Stainless steel:
The official description of DELL 429-AAQJ optical disc drive Internal DVD±RW Black, Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DVD+/-RW Internal Drive from Dell™ allows you to enjoy crystal clear color, picture and sound clarity of CD’s and DVD’s. This Internal drive can read/write CDs, and read DVDs effectively providing users with full optical read capability in a single device. In addition, this drive features Serial ATA interface for fast data transfer.

Short summary description DELL 429-AAQJ optical disc drive Internal DVD±RW Black, Stainless steel:
This short summary of the DELL 429-AAQJ optical disc drive Internal DVD±RW Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 429-AAQJ, Black, Stainless steel, Server, DVD±RW, Serial ATA, PowerEdge R230, R330, R420, R430, R620, R630, T130, T30, 1 pc(s)

Long summary description DELL 429-AAQJ optical disc drive Internal DVD±RW Black, Stainless steel:
This is an auto-generated long summary of DELL 429-AAQJ optical disc drive Internal DVD±RW Black, Stainless steel based on the first three specs of the first five spec groups.

DELL 429-AAQJ. Product colour: Black, Stainless steel. Purpose: Server, Optical drive type: DVD±RW, Interface: Serial ATA. Quantity per pack: 1 pc(s)

Design
Internal *
Yes
Product colour
Black, Stainless steel
Performance
Purpose *
Server
Optical drive type *
DVD±RW
Interface *
Serial ATA
Performance
Compatible products
PowerEdge R230, R330, R420, R430, R620, R630, T130, T30
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84717030
Country Distributor
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL 429-AAQJ optical disc drive Internal DVD±RW Black, Stainless steel:
Disclaimer

Actual configuration might differ from illustration