HPE logo

HPE FlexNetwork X351 150W 100-240VAC to 12VDC Power Supply network switch component

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17374
Info modified on:
30 Mar 2023, 22:32:24
Warranty:
1 year, advance replacement, 30 calendar day, phone support
Long product name HPE FlexNetwork X351 150W 100-240VAC to 12VDC Power Supply network switch component:

FlexNetwork X351 150W 100-240VAC to 12VDC Power Supply

Short summary description HPE FlexNetwork X351 150W 100-240VAC to 12VDC Power Supply network switch component:

HPE FlexNetwork X351 150W 100-240VAC to 12VDC Power Supply, Power supply, Metallic, 150 W, 100 - 240 V, 50 - 60 Hz, 248.9 mm

Long summary description HPE FlexNetwork X351 150W 100-240VAC to 12VDC Power Supply network switch component:

HPE FlexNetwork X351 150W 100-240VAC to 12VDC Power Supply. Product type: Power supply, Product colour: Metallic. Total power: 150 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 248.9 mm, Depth: 396.2 mm, Height: 86.4 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.