location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun Silk-épil 9 9-579 40 tweezers White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silk-épil 9 9-579
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SILK EPIL 9 9579 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201111627 show
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Braun Silk-épil 9 9-579 40 tweezers White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40 tweezers
  • - Wet & Dry
  • - Washable
  • - Shaver
  • - Floating head
  • - White
Long product name Braun Silk-épil 9 9-579 40 tweezers White :
The long product name of Braun Silk-épil 9 9-579 40 tweezers White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Braun Silk-épil 9 9-579 Epilierer & Rasieraufsatz & Gesichtsreinigungsbürste
More>>>
Short summary description Braun Silk-épil 9 9-579 40 tweezers White:
This short summary of the Braun Silk-épil 9 9-579 40 tweezers White data-sheet is auto-generated and uses the product title and the first six key specs.

Braun Silk-épil 9 9-579, White, 40 tweezers, 0.5 mm, Built-in, 619 g, 93 mm

Long summary description Braun Silk-épil 9 9-579 40 tweezers White:
This is an auto-generated long summary of Braun Silk-épil 9 9-579 40 tweezers White based on the first three specs of the first five spec groups.

Braun Silk-épil 9 9-579. Product colour: White, Number of tweezers: 40 tweezers, Minimum hair length: 0.5 mm. Battery type: Built-in. Weight: 619 g. Package width: 93 mm, Package depth: 260 mm, Package height: 197 mm

Features
Number of tweezers *
40 tweezers
Shaver *
Yes
Washable *
Yes
Suitable for short hair
Yes
Product colour *
White
Wet & Dry *
Yes
Floating head *
Yes
Backlight
Yes
Massage function
Yes
Features
Minimum hair length
0.5 mm
Power
Battery type
Built-in
Weight & dimensions
Weight
619 g
Packaging data
Package width
93 mm
Package depth
260 mm
Package height
197 mm
Package weight
842 g
Brand Image Product code Product Stock Price from
Braun Silk-épil 9 SkinSpa 9-941 - Wet&Dry Cordless epilator & Exfoliation system with 4 extras Braun Silk-épil 9 SkinSpa 9-941 - Wet&Dry Cordless epilator & Exfoliation system with 4 extras
(show image)
SE9941Skinspa Silk-épil 9 SkinSpa 9-941 - Wet&Dry Cordless epilator & Exfoliation system with 4 extras 0.00
(excl. VAT)
0 (incl. VAT)