Toshiba Satellite L50D-B-14T AMD A8 A8-6410 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Wi-Fi 4 (802.11n) Windows 8.1 Purple
Bullet Points Toshiba Satellite L50D-B-14T AMD A8 A8-6410 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Wi-Fi 4 (802.11n) Windows 8.1 Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Laptop Clamshell Purple
- - AMD A8 A8-6410 2 GHz
- - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
- - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
- - 1 TB HDD DVD Super Multi DL
- - AMD Radeon R5 M230 2 GB AMD Radeon R5
- - Wi-Fi 4 (802.11n) Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
- - Lithium-Ion (Li-Ion) 5.67 h 65 W
- - Windows 8.1 64-bit
Long product name Toshiba Satellite L50D-B-14T AMD A8 A8-6410 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Wi-Fi 4 (802.11n) Windows 8.1 Purple
:
The long product name of Toshiba Satellite L50D-B-14T AMD A8 A8-6410 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Wi-Fi 4 (802.11n) Windows 8.1 Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
15.6", AMD A8-6410 Quad-Core, 8 GB DDR3L RAM, 1 TB HDD, DVD-SuperMulti, AMD Radeon R5 M230 2GB, Webcam-HD, 802.11 b/g/n, Ethernet, HDMI, USB 3.0, 2.2 kg, Windows 8.1 64-bit
More>>>
Short summary description Toshiba Satellite L50D-B-14T AMD A8 A8-6410 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Wi-Fi 4 (802.11n) Windows 8.1 Purple:
This short summary of the Toshiba Satellite L50D-B-14T AMD A8 A8-6410 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Wi-Fi 4 (802.11n) Windows 8.1 Purple data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Satellite L50D-B-14T, AMD A8, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB
Long summary description Toshiba Satellite L50D-B-14T AMD A8 A8-6410 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Wi-Fi 4 (802.11n) Windows 8.1 Purple:
This is an auto-generated long summary of Toshiba Satellite L50D-B-14T AMD A8 A8-6410 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Wi-Fi 4 (802.11n) Windows 8.1 Purple based on the first three specs of the first five spec groups.
Toshiba Satellite L50D-B-14T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-6410, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: Purple