HP logo

HP EliteDisplay E190i computer monitor 48 cm (18.9") 1280 x 1024 pixels LED Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229390
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Limited three years parts, labor, and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. Consult HP Customer Service for details. For details, contact HP Customer Support.
Long product name HP EliteDisplay E190i computer monitor 48 cm (18.9") 1280 x 1024 pixels LED Silver:

EliteDisplay E190i 48 cm (18.9'') 5:4 LED Backlit IPS Monitor

HP EliteDisplay E190i computer monitor 48 cm (18.9") 1280 x 1024 pixels LED Silver:

The legacy friendly, business-critical IPS display. Get a 5:4 aspect ratio display designed for all of your business-specific applications, now with the impeccable presentation and extra-wide viewing angles of IPS technology. Enjoy customizable comfort from a completely adjustable stand and be environmentally responsible with designed-in energy efficiency.

Features

Now see everything.
- Get great 178-degree viewing angles and stunning color integrity from In-Plane Switching (IPS) technology. Accurately view sharp images and consistent color from almost any angle—with less distortion than conventional TN (Twisted Nematic) panels.

Stay the course.
- Keep the 5:4 aspect ratio that your business-specific enterprise and public sector applications are designed to work with. Enjoy ample space for all your tasks on the 48 cm (18.89'') diagonal screen.

Power through your day in comfort.
- Find your most comfortable viewing position with customizable tilt, height adjustment, swivel, and pivot settings.

Help control your environmental impact.
- Reduce power consumption and help lower your costs with an intelligent, energy efficient design that’s ENERGY STAR® qualified and EPEAT® Gold registered.
- The display also includes mercury-free display backlights, low halogen components, and arsenic-free display glass.
- Performance and connectivity.
- Get crisp, clear content and video from the high 3M:1 dynamic contrast ratio and fast response time.
- Easily connect media and devices at the monitor with convenient VGA, DVI, and DisplayPort inputs and the integrated USB hub.

Productivity and management software.
- Personalize your workspace with resizable screen partitions and work in documents, spreadsheets, and e-mail in separate regions of the screen—at the same time—with HP Display Assistant software.
- View open applications on all of your connected displays with the expanded toolbar.
- Deter theft with a user-designated PIN that deactivates the monitor if it’s disconnected from a PC without approval.

Global HP service and support.
- Rest assured that your IT investment is supported by a standard, three-year limited warranty.
- Select optional HP Care Pack Services4 to extend your protection beyond the standard warranties.

Short summary description HP EliteDisplay E190i computer monitor 48 cm (18.9") 1280 x 1024 pixels LED Silver:

HP EliteDisplay E190i, 48 cm (18.9"), 1280 x 1024 pixels, LED, LCD, 8 ms, Silver

Long summary description HP EliteDisplay E190i computer monitor 48 cm (18.9") 1280 x 1024 pixels LED Silver:

HP EliteDisplay E190i. Display diagonal: 48 cm (18.9"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LCD. Response time: 8 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Height adjustment. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.