HP logo

HP 255 G3 AMD E E1-6010 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
315713
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP 255 G3 AMD E E1-6010 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver:

AMD E1-6010 (1.35GHz, 1MB), 15.6" HD LED (1366 x 768), 4GB (1 x 4GB) DDR3L SDRAM, 500GB 5400 rpm SATA, SuperMulti DVD±RW DL, AMD Radeon R2, 802.11b/g/n, Bluetooth 4.0, webcam, Windows 8.1 64

HP 255 G3 AMD E E1-6010 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver:

The HP 255 G3 Notebook PC is a value-priced notebook with a 39,6 cm (15.6") diagonal display, and a durable chassis in a matte charcoal color, AMD technology, Windows 8.1, and key features for added protection.

Features

Windows 8 Pro or other operating systems available

Built for mobile use.
- From meetings down the hall or across town, rely on the durable chassis that protects this notebook’s matte charcoal finish.
- With a 39,6 cm (15.6") diagonal HD screen, you’ll appreciate the good view without sacrificing portability.

Powered for business.
- Complete business assignments with the power of the latest AMD dual core processors.
- Powered by AMD technology, your notebook keeps up with your job’s demanding tasks without blowing the budget.
- Add powerful visuals and vibrant colors to reports, images and more, thanks to AMD’s graphics capabilities.
- Access the Internet and email at the office or your favorite hotspot, thanks to Wi-Fi CERTIFIED™ WLAN that helps keeps you connected.

Extras that polish the experience.
- HP, a world leader in PCs now brings you Windows 8.1 on a full range of products designed to fit the needs of business. Get business-class security to protect data and devices. Your Windows 8.1 experience. Make it better with HP.
- From training to sales videos, view high quality multimedia right from your notebook using the preinstalled software.
- The integrated speakers bring you an extraordinary listening experience.
- Give presentations finesse when you connect to larger, HD2 displays through the HDMI port.

Short summary description HP 255 G3 AMD E E1-6010 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver:

HP 255 G3, AMD E, 1.35 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 255 G3 AMD E E1-6010 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver:

HP 255 G3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-6010, Processor frequency: 1.35 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: Silver. Weight: 2.15 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.