location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Tablet 408 Bluetooth Keyboard Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Tablet 408 Bluetooth Keyboard Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K8P76AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793897881 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 10:54:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2016
Product end of life date
Bullet Points HP Pro Tablet 408 Bluetooth Keyboard Case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20.3 cm (8") Cover
  • - Wireless Bluetooth
  • - Brand compatibility: HP
  • - Black, Graphite
Long product name HP Pro Tablet 408 Bluetooth Keyboard Case :
The long product name of HP Pro Tablet 408 Bluetooth Keyboard Case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro Tablet 408 Bluetooth Keyboard Case
More>>>
HP Pro Tablet 408 Bluetooth Keyboard Case:
The official description of HP Pro Tablet 408 Bluetooth Keyboard Case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get maximum productivity on the go, create a complete notebook experience, and help protect your HP Pro Tablet 408 G1 with the stylish and durable HP Pro Tablet 408 Bluetooth Keyboard Case—a case and battery-powered keyboard in one that folds out so you can get to work fast.

Easy to use.
Insert your tablet into the case to boost productivity with a full-featured Bluetooth® keyboard that enables easy content creation data entry. When you want to work without the keyboard, the tablet slides easily out of the case.

Get comfortable.
Open the case to an ideal viewing angle for easy touchscreen interaction or screen viewing while you use the keyboard.

Award-winning support.
Rest easy with a one-year limited warranty.

Short summary description HP Pro Tablet 408 Bluetooth Keyboard Case:
This short summary of the HP Pro Tablet 408 Bluetooth Keyboard Case data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro Tablet 408 Bluetooth Keyboard Case, HP, Pro Tablet 408 G1, Black, Graphite, 20.3 cm (8"), Microfibre, Wireless

Long summary description HP Pro Tablet 408 Bluetooth Keyboard Case:
This is an auto-generated long summary of HP Pro Tablet 408 Bluetooth Keyboard Case based on the first three specs of the first five spec groups.

HP Pro Tablet 408 Bluetooth Keyboard Case. Brand compatibility: HP, Compatibility: Pro Tablet 408 G1, Product colour: Black, Graphite. Connectivity technology: Wireless, Device interface: Bluetooth. Width: 221 mm, Depth: 153 mm, Height: 9.5 mm

Easy to use

Insert your tablet into the case to boost productivity with a full-featured Bluetooth® keyboard that enables easy content creation data entry. When you want to work without the keyboard, the tablet slides easily out of the case.

Get comfortable

Open the case to an ideal viewing angle for easy touchscreen interaction or screen viewing while you use the keyboard.

World-class support

Rest easy with a one-year limited warranty.

Performance
Brand compatibility *
HP
Compatibility *
Pro Tablet 408 G1
Product colour *
Black, Graphite
Maximum screen size
20.3 cm (8")
Cover *
Yes
Housing material
Microfibre
Ports & interfaces
Connectivity technology *
Wireless
Ports & interfaces
Device interface *
Bluetooth
Weight & dimensions
Width
221 mm
Depth
153 mm
Height
9.5 mm
Weight
117 g
Other features
Bluetooth
Yes
Country Distributor
United Kingdom 1 distributor(s)