location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY C725 Headset Wired Head-band Calls/Music USB Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C725
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
202580-01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0017229146464 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY C725 Headset Wired Head-band Calls/Music USB Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Head-band Headset
  • - Wired USB connectivity
  • - Supraaural 20 - 20000 Hz
  • - Microphone type: Boom
More>>>
Short summary description POLY C725 Headset Wired Head-band Calls/Music USB Type-A Black:
This short summary of the POLY C725 Headset Wired Head-band Calls/Music USB Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY C725, Wired, Calls/Music, 20 - 20000 Hz, Headset, Black

Long summary description POLY C725 Headset Wired Head-band Calls/Music USB Type-A Black:
This is an auto-generated long summary of POLY C725 Headset Wired Head-band Calls/Music USB Type-A Black based on the first three specs of the first five spec groups.

POLY C725. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wired
Ports & interfaces
USB connectivity
Yes
USB connector
USB Type-A
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Microphone
Microphone type *
Boom
Microphone frequency
100 - 8000 Hz
Microphone mute
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-02-14 11:13:42
Uk has collected 4 expert reviews for POLY C725 Headset Wired Head-band Calls/Music USB Type-A Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
canadianreviewer.com
Updated:
2016-12-29 23:28:08
I've tried to use both wireless and wired headphones for voice and video conferencing sessions on Skype, Lync or other services and while the audio quality is average, I've had difficulty getting external microphones to work as well. This becomes an even...
100%
technologytell.com
Updated:
2016-12-29 23:28:08
It also comes with a soft carrying case!As long as you're not trying to seriously abuse it, it will last. Just take care with the ear cups, since they have the most fragile of connections throughout the entire body. The microphone boom, which sits on the...
Bottom line If you're going to be sitting around with a headset all day long, comfort should be the top concern. Thankfully, the Plantronics Blackwire C725 gets the comfort down with its even clamping force and lightweight frame. When you decide to take a break at...
0%
Digitaltrends.com
Updated:
2016-02-14 11:13:42
Plantronics, a well-known name in headset and communication-system technologies, has released yet another VoIP and multi-use headset for computer users. Their new product, the .Audio 480 "virtual phone booth", is an analog and USB-capable headset with...
Good Great for Skype & video chat Futuristic, impressive design Super compact, easy to carry USB and analog connectors...
Bad Tiny and weak for music Ear buds can be uncomfortable for some users...
Bottom line The Plantronics .Audio 480 headset is a fantastic looking headset and a marvel in minimalist design. It is great for Skype use and even better for video chats because of the super thin boom mic. Unfortunately, Plantronics is also marketing the .Audio 4...
70%
chipchick.com
Updated:
2016-12-29 23:28:08
Do you work in a crowded office or another noisy environment? If so, you should seriously consider the Blackwire C725 from Plantronics . This is a very high quality headset that will help you focus on your work and not the distractions in the office.Like...
Good Excellent sound and noise cancellation, The...
Bad Slightly uncomfortable...
0%
Brand Image Product code Product Stock Price from
POLY MX200-SM2 Headset Wired Calls/Music POLY MX200-SM2 Headset Wired Calls/Music
(show image)
37707-01 MX200-SM2 0.00
(excl. VAT)
0 (incl. VAT)
POLY MX200 Headset Wired Calls/Music POLY MX200 Headset Wired Calls/Music
(show image)
37700-01 MX200 0.00
(excl. VAT)
0 (incl. VAT)
POLY 64397-01 headphones/headset Wireless Office/Call center POLY 64397-01 headphones/headset Wireless Office/Call center
(show image)
64397-01 64397-01 0.00
(excl. VAT)
0 (incl. VAT)
POLY Duoset Headset Wireless Office/Call center POLY Duoset Headset Wireless Office/Call center
(show image)
34355-12 Duoset 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 2 distributor(s)