location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1784A KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1784A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1784A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792002403 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:45:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS1784A user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1784A KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4-port DVI KVMP Switch with USB 2.0 and 2.1 Surround Sound Audio
  • - One USB console controls four computers and two additional USB devices
  • - 2-port built in USB 2.0 hub fully compliant with the USB 2.0 specification
  • - Full bass response for high quality 2.1 channel surround sound systems
  • - Computer selection via front panel pushbuttons, hotkeys, and mouse NEW!
  • - Multiplatform support – Windows, Linux, Mac, and Sun*
  • - Independent switching of KVM, USB, and Audio focus
  • - DVI digital and analog monitor support – fully compliant with the DVI specifications
  • - Superior video quality: 1920 x 1200 @ 60Hz (Single Link); 2560 x 1600 @ 60Hz (Dual Link)
  • - nVidia 3D Vision Ready: Works with 120Hz LCD monitors and active shutter glasses to create a 3D environment with maximum resolution of up to 1920 x 1080
  • - HDCP compatible
  • - Support widescreen resolutions
  • - Video DynaSync™ – Exclusive ATEN technology that eliminates boot-up display problems and optimizes resolution when switching between ports
  • - Power on detection – if one of the computers is powered off, the switch will automatically switch to the next powered-on computer NEW!
  • - Console mouse port emulation/bypass feature that supports most mouse drivers and multifunction mice
  • - Console keyboard emulation/bypass feature that supports most gaming / multimedia keyboards NEW!
  • - Complete keyboard emulation for error-free booting
  • - Mac/Sun keyboard support and emulation*
  • - Multilingual keyboard mapping – supports English, Japanese, and French keyboards
  • - Auto Scan Mode for monitoring all computers
  • - Firmware upgradable
  • - * PC keyboard combinations emulate Mac/Sun keyboards
  • - Mac/Sun keyboard work only with their own
Long product name ATEN CS1784A KVM switch Black :
The long product name of ATEN CS1784A KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB DVI Dual Link/Audio KVMP™ Switch
More>>>
ATEN CS1784A KVM switch Black:
The official description of ATEN CS1784A KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CS1784A USB DVI Dual Link KVMP™ Switch charts a revolutionary direction in KVM switch functionality. It combines the capabilities of a 4-port KVM switch with a 2-Port USB hub, while providing a DVI monitor interface and audio support. Moreover it carries advanced features, such as nVidia 3D Vision ready 120Hz 3D display support, gaming keyboard compatibility and port selection/switching using a mouse, aimed at giving you flexibility, convenience and enjoyment.

Short summary description ATEN CS1784A KVM switch Black:
This short summary of the ATEN CS1784A KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1784A, 2560 x 1600 pixels, 10 W, Black

Long summary description ATEN CS1784A KVM switch Black:
This is an auto-generated long summary of ATEN CS1784A KVM switch Black based on the first three specs of the first five spec groups.

ATEN CS1784A. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. Maximum resolution: 2560 x 1600 pixels, Scan interval: 1,99 s. Product colour: Black, Housing material: Metal. Power source: DC, Input voltage: 5.3 V, Power consumption (typical): 10 W. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-I
DVI-I ports quantity
5
Console ports *
3.5mm headphone, 3.5mm mic, DVI-I, USB A
Console USB ports quantity
3
USB 2.0 ports quantity
2
USB connector type
USB Type-A
Audio connections
Yes
Headphone outputs
4
Number of microphone inputs
2
DC-in jack
Yes
Performance
Maximum resolution *
2560 x 1600 pixels
Scan interval
1, 99 s
HDCP
Yes
Power on detection
Yes
Firmware upgradeable
Yes
Design
Rack mounting *
No
Product colour *
Black
Housing material
Metal
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
Power
Power source
DC
Input voltage
5.3 V
Power consumption (typical)
10 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
Yes
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
270 mm
Depth
88 mm
Height
55.5 mm
Weight
930 g
Packaging content
Cables included
KVM
Manual
Yes
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
85176200
Brand Image Product code Product Stock Price from
ATEN 2-Port USB DVI KVM Switch with Audio ATEN 2-Port USB DVI KVM Switch with Audio
(show image)
CS682-AT 2-Port USB DVI KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 4-Port USB VGA KVM with Audio (KVM Cables included) ATEN 4-Port USB VGA KVM with Audio (KVM Cables included)
(show image)
CS74U-AT 4-Port USB VGA KVM with Audio (KVM Cables included) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2-Port USB VGA KVM with Audio (KVM Cables included) ATEN 2-Port USB VGA KVM with Audio (KVM Cables included)
(show image)
CS72U-AT 2-Port USB VGA KVM with Audio (KVM Cables included) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS261 KVM switch ATEN CS261 KVM switch
(show image)
CS261 CS261 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1708A KVM switch Rack mounting Black ATEN CS1708A KVM switch Rack mounting Black
(show image)
CS1708A CS1708A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1764A KVM switch Black ATEN CS1764A KVM switch Black
(show image)
CS1764A CS1764A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1716A KVM switch Rack mounting Black ATEN CS1716A KVM switch Rack mounting Black
(show image)
CS1716A CS1716A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-CS1782A ATEN AT-CS1782A
(show image)
CS1782A AT-CS1782A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6900T KVM switch Black ATEN KE6900T KVM switch Black
(show image)
KE6900T KE6900T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1762A KVM switch Black ATEN CS1762A KVM switch Black
(show image)
CS1762A CS1762A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 5 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)