location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 5-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IFP-0501 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867192382
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2024 13:52:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne 5-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 5
  • - 10BASE-T, 100BASE-TX
  • - MAC address table: 1024 entries Switching capacity: 1 Gbit/s
  • - Power over Ethernet (PoE)
Long product name LevelOne 5-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C :
The long product name of LevelOne 5-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x RJ-45 PoE, 1 x RJ-45, 10/100 Mbps, 460 g
More>>>
LevelOne 5-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C:
The official description of LevelOne 5-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne IFP-0501 Industrial Fast Ethernet PoE Switch provides 4 ports at 10/100M TX PSE to supply power and internet to PoE compatible Powered Devices (PD) in a network setting. The IFP-0501 supplies 15.4 Watts for IEEE802.3af or 30 Watts (Max 36W) for IEEE802.3at per port. With an industrial-standard DIN-rail mount for easy cabinet deployment and metal casing rated to IP30, this ruggedized switch is engineered for installation in industrial settings where humidity, dust, high or low operating temperatures or vibrations could cause standard devices to fail.

- Provides flexibility of 4 x 10/100BASE-TX PoE ports
- PoE ports can support the IEEE 802.3at standard and power up 30W devices
- 10/100Mbps-Full/Half-duplex, Auto-Negotiation, Auto-MDI/MDIX
- 40°C to 75°C (-40°F to 167°F) operating temperture range
- Provides DIN-rail, wall or desktop mounting
- IP30 metal case
- Redundant power inputs with Terminal Block

Short summary description LevelOne 5-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C:
This short summary of the LevelOne 5-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 5-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C, Unmanaged, Fast Ethernet (10/100), Full duplex, Power over Ethernet (PoE), Wall mountable

Long summary description LevelOne 5-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C:
This is an auto-generated long summary of LevelOne 5-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C based on the first three specs of the first five spec groups.

LevelOne 5-Port Fast Ethernet PoE Industrial Switch, 4 PoE Outputs, 802.3at/af PoE, 126W, -40°C to 75°C. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 1024 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE). Wall mountable

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Network
Networking standards *
IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Data transmission
Switching capacity *
1 Gbit/s
MAC address table *
1024 entries
Store-and-forward
Yes
Packet forwarding rate (100 Mbps)
148000 pps
Packet forwarding rate (10 Mbps)
14880 pps
Packet buffer memory
1 MB
Design
Rack mounting *
No
Product colour
Black
Housing material
Metal
LED indicators
Link, PoE, Power
International Protection (IP) code
IP30
Wall mountable
Yes
Country of origin
Taiwan
Safety
EN60950-1
Design
Certification
FCC, CE, VCCI, RoHS EN55022/24 EN55011 EN50121-3-2 EN60068-2-6 EN60068-2-27 EN60068-2-32
Performance
Internal memory
1 MB
Power
Output voltage
24 V
Output current
1 A
Power consumption (typical)
3.76 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet plus (PoE+) ports quantity
4
Total Power over Ethernet (PoE) budget
126 W
Operational conditions
Operating temperature (T-T)
-40 - 75 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
36 mm
Depth
105 mm
Height
142 mm
Weight
470 g
Packaging data
Quick start guide
Yes
Wall mounting kit
Yes
Terminal block included
Yes
Package type
Box
Package width
65 mm
Package depth
165 mm
Package height
215 mm
Package weight
180 g
Brand Image Product code Product Stock Price from
LevelOne KILBY 52-Port L3 Lite Managed Gigabit PoE Switch, 4 x SFP, 48 PoE Outputs, 370W LevelOne KILBY 52-Port L3 Lite Managed Gigabit PoE Switch, 4 x SFP, 48 PoE Outputs, 370W
(show image)
GEP-5271 KILBY 52-Port L3 Lite Managed Gigabit PoE Switch, 4 x SFP, 48 PoE Outputs, 370W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)