location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP3600 inkjet printer Colour 9600 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iP3600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2868B002
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iP3600 inkjet printer Colour 9600 x 2400 DPI A4 :
The long product name of Canon PIXMA iP3600 inkjet printer Colour 9600 x 2400 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA iP3600
More>>>
Canon PIXMA iP3600 inkjet printer Colour 9600 x 2400 DPI A4:
The official description of Canon PIXMA iP3600 inkjet printer Colour 9600 x 2400 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A compact, affordable home photo printer with class-leading specification that delivers superior photolab-quality prints.

Photo printing
Superior image quality and virtually grain-free prints are achieved by the PIXMA iP3600, ejecting ink droplets as small as 1pl onto the page at 9600x2400dpi resolution. A 10x15cm borderless photo is printed in approximately 41 seconds. The enhanced ChromaLife100+ system combines Canon’s FINE print head, improved ink formulation and selected Canon genuine photo papers for long-lasting, beautiful photos.

Document printing
The PIXMA iP3600 features crisp text printing thanks to a dedicated black pigment ink cartridge, making it appropriate for all kinds of web and document printing.

5 Single Inks system
All 5 Single Inks can be replaced individually, minimising unnecessary ink wastage. A smart LED indicates when a cartridge is running low or needs replacing.

Convenience
Two paper trays enhance media flexibility, allowing both photo paper and plain paper to be loaded at the same time without having to swap them manually. Digital camera users will also benefit from the ability to print directly from their camera without a PC using PictBridge. If you prefer to hook the printer up to your PC, a Hi-speed USB interface enables the fast transfer of information.

Editing software
Easy-PhotoPrint EX software comes as standard for your creative projects, such as photo albums and calendars. The software also includes the enhanced Auto Photo Fix, which automatically removes common flaws from images using Face Detection and Scene Analysis technology. It also comes with a red-eye removal function.

Short summary description Canon PIXMA iP3600 inkjet printer Colour 9600 x 2400 DPI A4:
This short summary of the Canon PIXMA iP3600 inkjet printer Colour 9600 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP3600, Colour, 9600 x 2400 DPI, A4, 26 ppm

Long summary description Canon PIXMA iP3600 inkjet printer Colour 9600 x 2400 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP3600 inkjet printer Colour 9600 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP3600. Colour. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm

Features
Colour *
Yes
Printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Borderless printing media sizes
A4
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
PictBridge
Yes
Direct printing
Yes
Performance
Printing noise level
41 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
16 W
Power consumption (standby)
1.3 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows Vista (32bit, 64bit) / Windows XP SP2 / Windows 2000 Professional SP4 Mac OS X v.10.3.9 - v.10.5
Minimum system requirements
CD-ROM
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
431 mm
Depth
296 mm
Height
153 mm
Weight
5.6 kg
Packaging data
Bundled software
Easy-PhotoPrint EX
Other features
Print technology
Inkjet
Interface
USB
Power supply type
AC 100-240V, 50/60Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:32:49
Uk has collected 14 expert reviews for Canon PIXMA iP3600 inkjet printer Colour 9600 x 2400 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-25 22:32:49
Although all-in-one machines outstrip sales of single-function printers, there are good reasons why you may not need the extra functions of a combined device. You may already have a flatbed scanner or do very little scanning or copying, or you may be on a...
80%
techradar.com
Updated:
2011-09-25 22:32:49
Canon has enjoyed so much success with the groundbreaking five-ink system in printers such as the iP3600. Introduced a few years ago, it no longer makes any conventional 6-ink photo printers, featuring additional light cyan and light magenta inks. The...
Good Strong image quality, Excellent build quality...
Bad No features beyond printing...
90%
pcadvisor.co.uk
Updated:
2011-09-25 22:32:49
If Darth Vader was buying a photo printer, the £70 Canon Pixma iP3600 would be near the top of his shortlist. Hed certainly appreciate the acres of black shiny plastic: only the presence of some silver piping and rounded-off edges alleviate its mono...
Bottom line The Canon Pixma iP3600 may be basic, but it gets the basics right. Its fast and turns out beautiful prints that leave many of its rivals standing. Rob Mead Lowest online price: ££54.51 Buy it now: click here...
80%
macworld.co.uk
Updated:
2011-09-25 22:32:49
If Darth Vader was buying a photo printer, the £70 Pixma iP3600 would be near the top of his shortlist. He’d certainly appreciate the acres of black shiny plastic: only the presence of some silver piping and rounded-off edges alleviate its monolithic...
Good Price, excellent print quality with both mono prints and colour photos, its fast too...
Bad Limited feature set, no LCD or wireless option, black finish looks dirty quickly Min specs: Colour inkjet 5-ink with 1 pl Micro-Nozzles & FINE print head printer; Printer Standard Resolution: 9600dpix2400dpi; Direct Printing Port: 1 x PictBridge; USB Port...
80%
gadgetspeak.com
Updated:
2011-09-25 22:32:49
I find it surprising that it is 11 months since I have reviewed an ink jet printer, by that I mean a printer as opposed to an all in one or a multi function unit. Unlike most inkjets it has two proper trays so you have far more control from the compute...
76%
expertreviews.co.uk
Updated:
2011-09-25 22:32:49
Canons Pixma iP3600 is part of the same range as the Pixma iP4600. It lacks some of the iP4600s more advanced features, including automatic duplex printing, but it still manages to impress. The iP3600 comes with a separate print head, which means...
100%
pcworld.co.nz
Updated:
2011-11-04 07:09:35
Priced at just $139 the Pixma iP3600 is a handsome and compact little unit in its piano black livery. It takes five ink cartridges made up of magenta, cyan, yellow, photo black and a double-sized plain black. The four standard-size cartridges retail f...
70%
pcworld.co.nz
Updated:
2016-12-27 19:52:52
NamePhoto printer: Canon Pixma iP3600Summary:Cheap to buy and reasonable to run, the Canon produces good, but not great photo prints.Rating:3.5/5RRP:$139Contact:canon.co.nzPriced at just $139 the Pixma iP3600 is a handsome and compact little unit in its p...
0%
electronicsme.com
Updated:
2011-09-25 22:32:49
Canon PIXMA iP3600 can achieve a 9600 x 2400 DPI resolution, giving you crisp colors and clean prints every time. This technology effectively means that the printer ejects microscopic drops of ink onto the paper, allowing for a smoother outlay of color...
Bottom line Having seen the other options that Canon has available for the home market, there is not much to distinguish the Canon PIXMA IP3600 overall from other models. Whilst the 17ppm printing in color does have its advantages for those of us looking at printi...
64%
techworld.com
Updated:
2011-09-25 22:32:49
The minimalist look is echoed by the Canon Pixma iP3600's functions. You won't find flash memory card slots, Wi-Fi or LCD displays here. Instead you get a simple PictBridge port, plus power and pause/resume buttons on the front. The standout features...
Bottom line The Canon Pixma iP3600 may be basic, but it gets the basics right. It's fast and turns out beautiful prints that leave many of its rivals standing...
0%
Brand Image Product code Product Stock Price from
Canon SELPHY ES20 inkjet printer Colour 600 x 600 DPI Wi-Fi Canon SELPHY ES20 inkjet printer Colour 600 x 600 DPI Wi-Fi
(show image)
2097B010 SELPHY ES20 0.00
(excl. VAT)
0 (incl. VAT)