location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu B line B24T-7 LED proGREEN LED display 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
B line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B24T-7 LED proGREEN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:B24T7DXPG1EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026799126
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu B line B24T-7 LED proGREEN LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 24 W
Long product name Fujitsu B line B24T-7 LED proGREEN LED display 61 cm (24") 1920 x 1080 pixels Full HD Black :
The long product name of Fujitsu B line B24T-7 LED proGREEN LED display 61 cm (24") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" Full HD LED 1920x1080, 1000:1, 250cd/m2, 5ms, 176°/170°, 3W, 6.1kg
More>>>
Fujitsu B line B24T-7 LED proGREEN LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:
The official description of Fujitsu B line B24T-7 LED proGREEN LED display 61 cm (24") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu Display B24T-7 LED proGREEN offers best ergonomics and usability for intensive office use with a 4-in-1 stand.

Environment-friendly LED technology with unique, high efficient energy saving solutions like ECO operation mode and ECO standby

Convenient and fatigue-proof longtime-usage with excellent visual ergonomics for the office

Optimized and relaxed position - with ergonomic stand featuring height adjust, swivel, tilt and 90° rotation

Short summary description Fujitsu B line B24T-7 LED proGREEN LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:
This short summary of the Fujitsu B line B24T-7 LED proGREEN LED display 61 cm (24") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu B line B24T-7 LED proGREEN, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Fujitsu B line B24T-7 LED proGREEN LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Fujitsu B line B24T-7 LED proGREEN LED display 61 cm (24") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Fujitsu B line B24T-7 LED proGREEN. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Display surface
Matt
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1366 x 768, 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720i, 720p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
170°
Display number of colours *
16.78 million colours
Pixel pitch
0.277 x 0.277 mm
Horizontal scan range
30 - 82 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
53.1 cm
Viewable size, vertical
29.9 cm
Colour gamut standard
sRGB
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
3 W
Design
Product colour *
Black
Certification
CE 2004/108/EEC, EN 60950, RoHS, WEEE, IT-Eco
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
Audio input
Yes
Audio output
Yes
Headphone connectivity
3.5 mm
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
0 - 340°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Japanese, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
LED indicators
Power
Power
Power consumption (typical) *
24 W
Power consumption (off)
0.2 W
Power consumption (PowerSave)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Packaging content
Cables included
Audio (3.5mm), DVI, USB, VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
572 mm
Depth (with stand)
200 mm
Height (with stand)
370 mm
Weight (with stand)
6.1 kg
Width (without stand)
572 mm
Depth (without stand)
63 mm
Height (without stand)
351 mm
Weight (without stand)
3.5 kg
Packaging data
Package weight
7.6 kg
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Mean time between failures (MTBF)
70000 h
Country Distributor
Deutschland 1 distributor(s)