location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu B line B27T-7 LED LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
B line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B27T-7 LED
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:B27T7DXMG1EU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu B line B27T-7 LED LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED WVA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 300 cd/m² 1000:1
  • - 23 W
Long product name Fujitsu B line B27T-7 LED LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White :
The long product name of Fujitsu B line B27T-7 LED LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B27T-7 LED - 27" (68.5cm), 250 cd/m², 1000:1, 178°/178°, 5ms, 4x USB, DisplayPort, DVI & Analog
More>>>
Fujitsu B line B27T-7 LED LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White:
The official description of Fujitsu B line B27T-7 LED LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU Display B27T-7 LED offers best ergonomics and usability for intensive office use with
a 4-in-1 stand.
Environment-friendly LED technology with unique, high efficient energy saving solutions like ECO operation mode and ECO standby.
Convenient and fatigue-proof longtime-usage with excellent visual ergonomics for the office ensured by wide viewing angle technology.
Optimized and relaxed position - with ergonomic stand featuring height adjust, swivel, tilt and 90° rotation.

Short summary description Fujitsu B line B27T-7 LED LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White:
This short summary of the Fujitsu B line B27T-7 LED LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu B line B27T-7 LED, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description Fujitsu B line B27T-7 LED LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White:
This is an auto-generated long summary of Fujitsu B line B27T-7 LED LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White based on the first three specs of the first five spec groups.

Fujitsu B line B27T-7 LED. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: White

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
WVA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Display surface
Matt
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1366 x 768, 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.311 x 0.311 mm
Horizontal scan range
30 - 82 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Colour gamut standard
sRGB
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Product colour *
White
Certification
TÜV GS, GOST, FCC B, cUL, C-Tick, VCCI, KC, TÜV-S, CCC, SASO
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
Audio input
Yes
Audio output
Yes
Headphone connectivity
3.5 mm
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-170 - 170°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
LED indicators
Power
Power
Power consumption (typical) *
23 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Packaging content
Cables included
AC, Audio (3.5mm), DVI, USB, VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
644 mm
Depth (with stand)
277 mm
Height (with stand)
405 mm
Weight (with stand)
9.2 kg
Width (without stand)
644 mm
Depth (without stand)
72 mm
Height (without stand)
383 mm
Weight (without stand)
6.2 kg
Packaging data
Package weight
12 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Mean time between failures (MTBF)
70000 h
Source Testseek summary Average rating
Reviews
Updated:
2015-03-22 13:22:48
Uk has collected 1 expert review for Fujitsu B line B27T-7 LED LED display 68.6 cm (27") 1920 x 1080 pixels Full HD White and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Country Distributor
Deutschland 1 distributor(s)