location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C320DN laser printer Colour 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP C320DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP C320DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4961311860638 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP C320DN laser printer Colour 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - 25 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 75000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 150 sheets
  • - Internal memory: 384 MB Built-in processor 533 MHz
Long product name Ricoh Aficio SP C320DN laser printer Colour 1200 x 1200 DPI :
The long product name of Ricoh Aficio SP C320DN laser printer Colour 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio SP C320DN - 1200 x 1200 dpi, 384 MB, 533 MHz, USB 2.0, Ethernet, 29 kg
More>>>
Ricoh Aficio SP C320DN laser printer Colour 1200 x 1200 DPI:
The official description of Ricoh Aficio SP C320DN laser printer Colour 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The highly productive Aficio™SP C320DN prints 25 colour and black-and-white pages per minute, with is no loss of speed when printing in duplex mode for double sided output. Paper up to 220gsm as well as envelopes, labels and card stock can be printed on by this versatile colour laser printer. Print resolution is excellent at 1,200 x 1,200 dpi producing high-quality colour documents. Paper capacity is an outstanding 1,100 sheets when the bypass and optional paper trays are installed.

Short summary description Ricoh Aficio SP C320DN laser printer Colour 1200 x 1200 DPI:
This short summary of the Ricoh Aficio SP C320DN laser printer Colour 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP C320DN, Laser, Colour, 1200 x 1200 DPI, 25 ppm, Duplex printing, Network ready

Long summary description Ricoh Aficio SP C320DN laser printer Colour 1200 x 1200 DPI:
This is an auto-generated long summary of Ricoh Aficio SP C320DN laser printer Colour 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Ricoh Aficio SP C320DN. Print technology: Laser, Colour. Maximum duty cycle: 75000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing. Network ready. Product colour: White

Printing
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Warm-up time
20 s
Time to first page (black, normal)
13.5 s
Secure printing
Yes
Economical printing
Yes
Features
Maximum duty cycle *
75000 pages per month
Page description languages *
PCL 5c, PCL 6, PDF 1.3, PDF 1.4, PDF 1.5, PDF 1.6, PDF 1.7, PDF 1.7+, PostScript 3
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
150 sheets
Maximum input capacity
1100 sheets
Paper handling
Paper tray media types *
Coated paper, Envelopes, Glossy paper, Labels, Matte paper, Plain paper, Pre-printed, Recycled paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Envelopes sizes
10, C5, C6, DL, Monarch
Paper tray media weight
60 - 163 g/m²
Paper tray media weight (imperial)
7.26 - 19.5 kg (16 - 43 lbs)
Duplex media weight
60 - 90 g/m²
Duplex media weight (imperial)
16 - 24 lbs
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Ethernet, Wireless LAN
Network
Network ready
Yes
Ethernet LAN *
Yes
Performance
Internal memory *
384 MB
Maximum internal memory
768 MB
Built-in processor
Yes
Processor frequency
533 MHz
Design
Product colour *
White
Built-in display *
Yes
Power
Power consumption (max)
1300 W
Power consumption (PowerSave)
5.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.2 Jaguar
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64
Other operating systems supported
Novell NetWare 3.x, Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
400 mm
Depth
480 mm
Height
387 mm
Weight
29 kg
Dimensions (WxDxH)
400 x 480 x 387 mm
Other features
PictBridge
Yes
Scanner integrated
No
Copy function
No
Source Testseek summary Average rating
Reviews
Updated:
2015-03-22 19:51:36
Uk has collected 1 expert review for Ricoh Aficio SP C320DN laser printer Colour 1200 x 1200 DPI and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2015-03-22 19:51:36
The Ricoh Aficio SP C320DN ($799 list), a color laser printer for small businesses and workgroups, has many office-friendly features. It provides a standard paper capacity suitable to meet the rigors of a busy workgroup. Its eco features include an aut...
Good Solid standard paper capacity, Auto-duplexer, Good print-job security...
Bad Lackluster speed and output quality...
Bottom line The Ricoh Aficio SP C320DN is a capable color laser printer for a small office or workgroup, though its speed and output quality were lackluster...
60%
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)