HP logo

HP L0W35AA tablet case 22.9 cm (9") Sleeve case Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107567
Info modified on:
14 Jun 2024, 17:03:36
End of life date:
30 Nov 2016
Long product name HP L0W35AA tablet case 22.9 cm (9") Sleeve case Black, Grey:

HP Pro 8 Tablet Sleeve

HP L0W35AA tablet case 22.9 cm (9") Sleeve case Black, Grey:

Carry you tablet in style—by hand or as a crossbody—in and out of the office with the durable and compact HP Pro 8 Tablet Sleeve, which is designed to help protect your tablet on the go.

Short summary description HP L0W35AA tablet case 22.9 cm (9") Sleeve case Black, Grey:

HP L0W35AA, Sleeve case, HP, Pro Slate 8, Pro Tablet 408, 22.9 cm (9"), 243.8 g

Long summary description HP L0W35AA tablet case 22.9 cm (9") Sleeve case Black, Grey:

HP L0W35AA. Case type: Sleeve case, Brand compatibility: HP, Compatibility: Pro Slate 8, Pro Tablet 408, Maximum screen size: 22.9 cm (9"). Weight: 243.8 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.