location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo Diamond Glass Board Magnetic Black 450x450mm Retail Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Diamond Glass Board Magnetic Black 450x450mm Retail Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1903951 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252419758
Category:
Magnetic board where pieces of paper etc can be attached using magnets.
Magnetic Boards Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Lifetime
Long product name Nobo Diamond Glass Board Magnetic Black 450x450mm Retail Pack :
The long product name of Nobo Diamond Glass Board Magnetic Black 450x450mm Retail Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Diamond Glass Board Magnetic Black 450x450mm Retail Pack
More>>>
Short summary description Nobo Diamond Glass Board Magnetic Black 450x450mm Retail Pack:
This short summary of the Nobo Diamond Glass Board Magnetic Black 450x450mm Retail Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo Diamond Glass Board Magnetic Black 450x450mm Retail Pack, 450 mm, 15 mm, 450 mm, 496 mm, 496 mm, 35 mm

Long summary description Nobo Diamond Glass Board Magnetic Black 450x450mm Retail Pack:
This is an auto-generated long summary of Nobo Diamond Glass Board Magnetic Black 450x450mm Retail Pack based on the first three specs of the first five spec groups.

Nobo Diamond Glass Board Magnetic Black 450x450mm Retail Pack. Width: 450 mm, Height: 15 mm, Depth: 450 mm. Package width: 496 mm, Package depth: 496 mm, Package height: 35 mm

Brand Image Product code Product Stock Price from
Nobo

Nobo Diamond Magnetic Calendar Glass Board 600x450mm
(show image)
1903881 Diamond Magnetic Calendar Glass Board 600x450mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Diamond Glass Board Magnetic White 450x450mm Retail Pack
(show image)
1903957 Diamond Glass Board Magnetic White 450x450mm Retail Pack 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Diamond Glass Board Magnetic Red 450x450mm Retail Pack
(show image)
1903955 Diamond Glass Board Magnetic Red 450x450mm Retail Pack 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Diamond Glass Board Magnetic Blue 450x450mm Retail Pack
(show image)
1903953 Diamond Glass Board Magnetic Blue 450x450mm Retail Pack 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Diamond Magnetic Calendar Glass Board Board 1200x900mm
(show image)
1903883 Diamond Magnetic Calendar Glass Board Board 1200x900mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Diamond Magnetic Calendar Glass Board 900x600mm
(show image)
1903882 Diamond Magnetic Calendar Glass Board 900x600mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer Nobo Diamond Glass Board Magnetic Black 450x450mm Retail Pack:
Disclaimer

25 years