location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
STYLISTIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q584
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:Q5840M401OFR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026806145
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:53:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Convertible (Detachable) Tablet PC Black
  • - 25.6 cm (10.1") 2560 x 1600 pixels IPS
  • - Intel Atom® Z3795 1.59 GHz
  • - 128 GB SSD Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - 4G Wi-Fi 4 (802.11n) Bluetooth 4.0 Near Field Communication (NFC)
  • - Lithium Polymer (LiPo) 38 Wh 9900 mAh 10 h
  • - Windows 8.1 Pro
Warranty: 2 years
Long product name Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black :
The long product name of Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.1" (2560 x 1600) IPS, Intel Atom Z3795 (2M Cache, up to 2.39 GHz), 4GB LPDDR3, 128GB SSD, Intel HD Graphics, 2/8MP, WiFi, Bluetooth 4.0, GPS, Micro-USB 2.0, USB 3.0, Windows 8.1 Pro (64-bit)
More>>>
Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
The official description of Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU Tablet STYLISTIC Q584 enables highly mobilized roles to stay productive by providing numerous special features. Its semi-ruggedized, lightweight design and toughened glass with superhigh 25.7 cm (10.1 inch) WQXGA display resolution deliver durability in every working situation. Optional 4G/LTE ensures reliable connectivity and enterprise-grade security features guarantee data security. Fill in forms and enter data using a pen or your finger, or switch to a 2 in 1 device with the optional dock able keyboard and cradle for more convenient working on the move or in the office.

Slim & semi-rugged design
Ensure complete business continuity and protect your tablet from all the environmental conditions. Work anywhere despite exposing the tablet to rain, humidity or dust and without any component damage.

Enterprise ready
Windows 8.1 Professional operating system for multitasking, security and compatibility.

User experience and connectivity
Be available wherever you are; wireless connectivity anytime anywhere, even if there is no hotspot nearby.

Content creation and collaboration
Give your work a personal touch and enjoy the benefits of precise handwriting recognition and
multiple-touch display.

Security
Protect your company data against unauthorized third-party access.

Short summary description Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
This short summary of the Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu STYLISTIC Q584, 25.6 cm (10.1"), 2560 x 1600 pixels, 128 GB, 4 GB, Windows 8.1 Pro, Black

Long summary description Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
This is an auto-generated long summary of Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black based on the first three specs of the first five spec groups.

Fujitsu STYLISTIC Q584. Display diagonal: 25.6 cm (10.1"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.59 GHz, Processor family: Intel Atom®, Processor model: Z3795. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 640 g. Operating system installed: Windows 8.1 Pro. Product colour: Black

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
2560 x 1600 pixels
LED backlight
Yes
Panel type
IPS
Display brightness
400 cd/m²
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z3795
Processor cores
4
Processor threads
4
Processor boost frequency
2.39 GHz
Processor frequency *
1.59 GHz
Processor cache
2 MB
Processor cache type
L2
Motherboard chipset
Intel BayTrail-T SoC
Conflict-Free processor
Yes
Graphics & IMC lithography
22 nm
Processor code
SR1SK
Processor codename
Bay Trail
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2 W
Stepping
C0
Thermal Design Power (TDP)
2 W
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1066 MHz
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
64 GB
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Audio system
Realtek ALC5642
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network generation
4G
Mobile network connection *
Yes
3G standards
UMTS
4G standard
LTE
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Near Field Communication (NFC)
Yes
Ports & interfaces
Micro-USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Microphone in
No
Ports & interfaces
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Tablet PC
Form factor *
Convertible (Detachable)
Product colour *
Black
Performance
GPS (satellite)
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Proximity sensor
Yes
Electronic compass
Yes
Trusted Platform Module (TPM)
Yes
Position location *
Yes
Security
Fingerprint reader
Yes
Software
Platform *
Windows
Operating system installed *
Windows 8.1 Pro
Bundled software
Microsoft Office, Adobe Reader, CyberLink YouCam, Intel SBA, Fujitsu LIFEBOOK Application Panel, Power Saving Utility, Fujitsu Display Manager, Fujitsu Plugfree Network, Fujitsu System Manager, Fujitsu DeskUpdate, Microsoft Push Button Recovery
Processor special features
Intel® Turbo Boost Technology
No
Embedded options available
No
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
9900 mAh
Battery capacity
38 Wh
Number of battery cells
3
Battery recharge time
3.8 h
Battery life (max)
10 h
Power
AC adapter power
36 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
12 V
AC adapter output current
3 A
Weight & dimensions
Width
267 mm
Depth
180.8 mm
Height
9.9 mm
Weight
640 g
Packaging content
Keyboard included
Yes
AC adapter included
Yes
Manual
Yes
Quick start guide
Yes
Certificates
Compliance certificates
RoHS
Certification
EN 60950, IT-Eco, WEEE, GOST
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
8 - 85%
Other features
Processor socket
BGA 1380
Processor ARK ID
80267
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 09:51:37
Uk has collected 16 expert reviews for Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-12-14 09:51:36
The Stylistic Q584 has therefore been certified waterproof to IPX5, 7 and 8 standards, which means it should be protected when submerged in water for a short time. It's also dust protected to IPX5 standards. We’re happy to report that it survived a contin...
60%
notebookcheck.net
Updated:
2016-12-14 09:51:36
When you look at the price of more than 1,000 Euros, you can already see that the Fujitsu Stylistic Q584 is no device for the consumer market. Common business features like a fingerprint reader, TPM 1.2, LTE modem and a stylus pen make it interesting for...
Good Silent operation, Runs smooth and without hiccups, High display resolution, IPS panel, 36 months warranty, USB 3.0 port (no mini or micro USB)...
Bad Only 128 GB storage, Expensive, No high-quality case materials...
Bottom line Overall, Fujitsu's Stylistic Q584 is a pretty successful Windows tablet for business customers. The majority of private users will probably avoid is because of the price. The Q584 is fast, silent and runs smoothly. The battery runtimes are on a level with...
76%
topnewreview.com
Updated:
2018-04-06 03:43:02
THE BENCHMARK FOR rugged tablets is the Toughpad line from Panasonic, but these are generally created for the outdoors, where extreme conditions are common and accidents abound. Fujitsu's Stylistic Q584 is more suited to indoor environments such as a ware...
0%