location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L70-B-14Z

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite L70-B-14Z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSKRYE-00200JEN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L70-B-14Z
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-5200U 2.2 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 1 TB HDD DVD Super Multi DL
  • - AMD Radeon R7 M260 2 GB Intel® HD Graphics 5500
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 7 h
  • - Windows 8.1 64-bit
Warranty: 1 year European Carry-in incl. local Pick-up & Return in the UK & Ireland.
Long product name Toshiba Satellite L70-B-14Z :
The long product name of Toshiba Satellite L70-B-14Z. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

43.942 cm (17.3 ") , Intel Core i5-5200U 2.2GHz, 8GB RAM DDR3L, 1TB HDD, AMD Radeon R7 M260 2GB, HD-Webcam, 802.11ac/a/b/g/n, Bluetooth 4.0 + LE, Windows 8.1 64-bit
More>>>
Short summary description Toshiba Satellite L70-B-14Z:
This short summary of the Toshiba Satellite L70-B-14Z data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L70-B-14Z, Intel® Core™ i5, 2.2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Toshiba Satellite L70-B-14Z:
This is an auto-generated long summary of Toshiba Satellite L70-B-14Z based on the first three specs of the first five spec groups.

Toshiba Satellite L70-B-14Z. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2015-02-01 13:12:28
Uk has collected 13 expert reviews for Toshiba Satellite L70-B-14Z and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2015-02-01 13:12:28
The traditional desktop replacement laptop has lost prominence over the last few years thanks to the growth in gaming notebooks and mobile workstations, but there's still plenty to like about larger laptops such as the Toshiba Satellite L70-B-11C.For star...
Good 17.3, inch, 1,600 x 900 screen, Smart exterior design, Reasonable Core i5 processor...
Bad Mediocre screen quality, Poor graphics performance, Disappointing keyboard and trackpad...
Bottom line The L70 has a better screen than the S50D, but the Core i5 processor can't match the APU inside the smaller Toshiba when it comes to getting the balance right between applications and games. Ergonomically, the larger laptop is thicker and heavier while o...
60%
techradar.com/au/
Updated:
2015-02-01 13:12:28
The traditional desktop replacement laptop has lost prominence over the last few years thanks to the growth in gaming notebooks and mobile workstations, but there's still plenty to like about larger laptops such as the Toshiba Satellite L70-B-11C.For star...
Good 17.3inch, 1,600 x 900 screen, Smart exterior design, Reasonable Core i5 processor...
Bad Mediocre screen quality, Poor graphics performance, Disappointing keyboard and trackpad...
Bottom line The Toshiba Satellite L70-B-11C costs a little more than its rivals, but there's more bang for your buck available from this £599, or $935 (about AU$1,011) system. Its 17-inch screen is physically larger and has a higher resolution than the 15.6-inch pane...
60%
notebookcheck.net
Updated:
2015-02-01 13:12:28
Is it a multimedia device or already a gamer? Some readers will ask this when studying the spec sheet of Toshiba's new Satellite L70-B-130 . While the Satellite series of the Japanese technology company has been dedicated to covering the multimedia sector...
Good Stylish design, Decent sound system, Compelling multimedia and gaming performance, Pleasant casing temperatures, Long idle runtime...
Bad Piano lacquer surfaces very dust sensitive, Glare screen with middling brightness, No Full HD resolution, Very high load hardware temperatures, Slightly high load noise development, No maintenance cover, Weak battery life during medium and high load...
Bottom line The market for multimedia laptops in the price range of below 1000 Euros (~$1267) is highly competitive, and Toshiba takes its place with the objective of playing along in the concert of gaming suitable multimedia laptops. However, the manufacturer takes...
74%